Vishay Precision Group RES 2.0K OHM 1/16W 5% 0402 SMD CRCW04022K00JNED

Description
RES 2.0Kohm 1/16W 5% 0402 SMD
Request a Quote Datasheet
Description
RES 2.0Kohm 1/16W 5% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.0K OHM 1/16W 5% 0402 SMD - CRCW04022K00JNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.0K OHM 1/16W 5% 0402 SMD
CRCW04022K00JNED
RES 2.0K OHM 1/16W 5% 0402 SMD CRCW04022K00JNED
RES 2.0Kohm 1/16W 5% 0402 SMD

RES 2.0Kohm 1/16W 5% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-2.0KJTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.0KJTR-ND
Chip Resistor - Surface Mount 541-2.0KJTR-ND
2 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.0KJDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.0KJDKR-ND
Chip Resistor - Surface Mount 541-2.0KJDKR-ND
2 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.0KJCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.0KJCT-ND
Chip Resistor - Surface Mount 541-2.0KJCT-ND
2 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW04022K00JNED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW04022K00JNED
Resistors - Chip Resistor - Surface Mount CRCW04022K00JNED
RES SMD 2K OHM 5% 1/16W 0402

RES SMD 2K OHM 5% 1/16W 0402

Supplier's Site
62.5mW Thick Film Resistors 75V ±5% ±200ppm/℃ -55℃~+155℃ 2kΩ 0402 Chip Resistor - Surface Mount ROHS - 17930-CRCW04022K00JNED - Utmel Electronic Limited
Hong Kong, China
62.5mW Thick Film Resistors 75V ±5% ±200ppm/℃ -55℃~+155℃ 2kΩ 0402 Chip Resistor - Surface Mount ROHS
17930-CRCW04022K00JNED
62.5mW Thick Film Resistors 75V ±5% ±200ppm/℃ -55℃~+155℃ 2kΩ 0402 Chip Resistor - Surface Mount ROHS 17930-CRCW04022K00JNED
62.5mW Thick Film Resistors 75V ±5% ±200ppm/℃ -55℃~+155℃ 2kΩ 0402 Chip Resistor - Surface Mount ROHS

62.5mW Thick Film Resistors 75V ±5% ±200ppm/℃ -55℃~+155℃ 2kΩ 0402 Chip Resistor - Surface Mount ROHS

Supplier's Site
Res, Thick Film, 2K, 5%, 0.063W, 0402; Resistance Vishay - 59M6709 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K, 5%, 0.063W, 0402; Resistance Vishay
59M6709
Res, Thick Film, 2K, 5%, 0.063W, 0402; Resistance Vishay 59M6709
RES, THICK FILM, 2K, 5%, 0.063W, 0402; Resistance:2kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 2K, 5%, 0.063W, 0402; Resistance:2kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 2K, 5%, 0.063W, 0402, Reel; Resistance Vishay - 43C3620 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 2K, 5%, 0.063W, 0402, Reel; Resistance Vishay
43C3620
Res, Thick Film, 2K, 5%, 0.063W, 0402, Reel; Resistance Vishay 43C3620
RES, THICK FILM, 2K, 5%, 0.063W, 0402, REEL; Resistance:2kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 2K, 5%, 0.063W, 0402, REEL; Resistance:2kohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW04022K00JNED 541-2.0KJTR-ND CRCW04022K00JNED 17930-CRCW04022K00JNED 59M6709 43C3620
Product Name RES 2.0K OHM 1/16W 5% 0402 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount 62.5mW Thick Film Resistors 75V ±5% ±200ppm/℃ -55℃~+155℃ 2kΩ 0402 Chip Resistor - Surface Mount ROHS Res, Thick Film, 2K, 5%, 0.063W, 0402; Resistance Vishay Res, Thick Film, 2K, 5%, 0.063W, 0402, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 2000 ohms 2000 ohms 2000 ohms 2000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0625 watts 0.0625 watts
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD8664FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chassis Mount Resistors - 1311270 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details