Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW04022K00FKEE

Description
RES 2K OHM 1% 1/16W 0402
Request a Quote Datasheet
Description
RES 2K OHM 1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW04022K00FKEEDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04022K00FKEEDKR-ND
Chip Resistor - Surface Mount 541-CRCW04022K00FKEEDKR-ND
RES 2K OHM 1% 1/16W 0402

RES 2K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04022K00FKEECT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04022K00FKEECT-ND
Chip Resistor - Surface Mount 541-CRCW04022K00FKEECT-ND
RES 2K OHM 1% 1/16W 0402

RES 2K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW04022K00FKEETR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW04022K00FKEETR-ND
Chip Resistor - Surface Mount 541-CRCW04022K00FKEETR-ND
2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

2 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res Thick Film 0402 2K Ohm 1% 1/16W ¦100ppm/¦C SMD Paper T/R - CRCW04022K00FKEE - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0402 2K Ohm 1% 1/16W ¦100ppm/¦C SMD Paper T/R
CRCW04022K00FKEE
Res Thick Film 0402 2K Ohm 1% 1/16W ¦100ppm/¦C SMD Paper T/R CRCW04022K00FKEE
Res Thick Film 0402 2K Ohm 1% 1/16W ¦100ppm/¦C SMD Paper T/R

Res Thick Film 0402 2K Ohm 1% 1/16W ¦100ppm/¦C SMD Paper T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-CRCW04022K00FKEEDKR-ND CRCW04022K00FKEE
Product Name Chip Resistor - Surface Mount Res Thick Film 0402 2K Ohm 1% 1/16W ¦100ppm/¦C SMD Paper T/R
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R101JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Surface Mount Resistors - 1-1614948-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 75000 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details