Vishay Precision Group Surface Mount Resistors CRCW04022K00FKEDHP

Description
Vishay CRCW04022K00FKEDHP
Request a Quote Datasheet
Description
Vishay CRCW04022K00FKEDHP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 8121635 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8121635
Surface Mount Resistors 8121635
Vishay CRCW04022K00FKEDHP

Vishay CRCW04022K00FKEDHP

Supplier's Site
Surface Mount Resistors - 1819068 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1819068
Surface Mount Resistors 1819068
Vishay CRCW04022K00FKEDHP

Vishay CRCW04022K00FKEDHP

Supplier's Site
RES 2.00K OHM .125W 1% 0402 SMD - CRCW04022K00FKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.00K OHM .125W 1% 0402 SMD
CRCW04022K00FKEDHP
RES 2.00K OHM .125W 1% 0402 SMD CRCW04022K00FKEDHP
RES 2.00Kohm .125W 1% 0402 SMD

RES 2.00Kohm .125W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-2.00KYCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.00KYCT-ND
Chip Resistor - Surface Mount 541-2.00KYCT-ND
2 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.00KYTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.00KYTR-ND
Chip Resistor - Surface Mount 541-2.00KYTR-ND
2 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-2.00KYDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-2.00KYDKR-ND
Chip Resistor - Surface Mount 541-2.00KYDKR-ND
2 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

2 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW04022K00FKEDHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW04022K00FKEDHP
Chip Resistor - Surface Mount CRCW04022K00FKEDHP
RES SMD 2K OHM 1% 1/5W 0402

RES SMD 2K OHM 1% 1/5W 0402

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 2K, 0.2W, 0402; Resistance Vishay - 65AC3353 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 2K, 0.2W, 0402; Resistance Vishay
65AC3353
Res, Aec-Q200, Thick Film, 2K, 0.2W, 0402; Resistance Vishay 65AC3353
RES, AEC-Q200, THICK FILM, 2K, 0.2W, 0402; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 2K, 0.2W, 0402; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Aec-Q200, Thick Film, 2K, 0.2W, 0402; Resistance Vishay - 24T6990 - Newark, An Avnet Company
Chicago, IL, United States
Res, Aec-Q200, Thick Film, 2K, 0.2W, 0402; Resistance Vishay
24T6990
Res, Aec-Q200, Thick Film, 2K, 0.2W, 0402; Resistance Vishay 24T6990
RES, AEC-Q200, THICK FILM, 2K, 0.2W, 0402; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

RES, AEC-Q200, THICK FILM, 2K, 0.2W, 0402; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:200mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:Pulse Proof, High Power RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number 8121635 1819068 CRCW04022K00FKEDHP 541-2.00KYCT-ND CRCW04022K00FKEDHP 65AC3353
Product Name Surface Mount Resistors Surface Mount Resistors RES 2.00K OHM .125W 1% 0402 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, Aec-Q200, Thick Film, 2K, 0.2W, 0402; Resistance Vishay
Technology / Construction Thick film Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric]
Standards and Certifications RoHS RoHS; Aec-q200 RoHS
Resistance Range 2000 ohms 2000 ohms 2000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176070-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 130 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details