Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW040229R4FKTD

Description
29.4 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
29.4 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW040229R4FKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW040229R4FKTD-ND
Chip Resistor - Surface Mount CRCW040229R4FKTD-ND
29.4 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

29.4 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW040229R4FKTD - CRCW040229R4FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW040229R4FKTD
CRCW040229R4FKTD
CRCW040229R4FKTD CRCW040229R4FKTD
CRCW040229R4FKTD

CRCW040229R4FKTD

Supplier's Site
Thick Film Resistor, 29.4 Ohm, 63Mw, 1%, Full Reel; Resistance Vishay - 07J7715 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 29.4 Ohm, 63Mw, 1%, Full Reel; Resistance Vishay
07J7715
Thick Film Resistor, 29.4 Ohm, 63Mw, 1%, Full Reel; Resistance Vishay 07J7715
THICK FILM RESISTOR, 29.4 OHM, 63mW, 1%, FULL REEL; Resistance:29.4ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

THICK FILM RESISTOR, 29.4 OHM, 63mW, 1%, FULL REEL; Resistance:29.4ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW040229R4FKTD-ND CRCW040229R4FKTD 07J7715
Product Name Chip Resistor - Surface Mount CRCW040229R4FKTD Thick Film Resistor, 29.4 Ohm, 63Mw, 1%, Full Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402; 0402 [1005 Metric]
Resistance Range 29.4 ohms 29.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details