Vishay Precision Group Chip Resistor - Surface Mount CRCW040229R4FKED

Description
29.4 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
29.4 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-29.4LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-29.4LTR-ND
Chip Resistor - Surface Mount 541-29.4LTR-ND
29.4 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

29.4 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-29.4LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-29.4LCT-ND
Chip Resistor - Surface Mount 541-29.4LCT-ND
29.4 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

29.4 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-29.4LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-29.4LDKR-ND
Chip Resistor - Surface Mount 541-29.4LDKR-ND
29.4 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

29.4 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:29.4ohm; Resistance Tolerance: 1%; Power Rating:0.... - CRCW040229R4FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:29.4ohm; Resistance Tolerance: 1%; Power Rating:0....
CRCW040229R4FKED
Thick Film Chip ResistorSeries:CRCW; Resistance:29.4ohm; Resistance Tolerance: 1%; Power Rating:0.... CRCW040229R4FKED
Thick Film Chip ResistorSeries:CRCW; Resistance:29.4ohm; Resistance Tolerance: 1%; Power Rating:0....

Thick Film Chip ResistorSeries:CRCW; Resistance:29.4ohm; Resistance Tolerance: 1%; Power Rating:0....

Supplier's Site
Res, Thick Film, 29R4, 1%, 0.063W, 0402; Resistance Vishay - 52K6929 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 29R4, 1%, 0.063W, 0402; Resistance Vishay
52K6929
Res, Thick Film, 29R4, 1%, 0.063W, 0402; Resistance Vishay 52K6929
RES, THICK FILM, 29R4, 1%, 0.063W, 0402; Resistance:29.4ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 29R4, 1%, 0.063W, 0402; Resistance:29.4ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 29R4, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K6930 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 29R4, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K6930
Res, Thick Film, 29R4, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K6930
RES, THICK FILM, 29R4, 1%, 0.063W, 0402, REEL; Resistance:29.4ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 29R4, 1%, 0.063W, 0402, REEL; Resistance:29.4ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-29.4LTR-ND CRCW040229R4FKED 52K6929
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:29.4ohm; Resistance Tolerance: 1%; Power Rating:0.... Res, Thick Film, 29R4, 1%, 0.063W, 0402; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 29.4 ohms 29.4 ohms 29.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176094-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 210000 ohms
View Details
3 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details