Thick Film Resistors - SMD 1/16watt 29.4Kohms 1%
29.4 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
29.4 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
29.4 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
RES, THICK FILM, 29K4, 1%, 0.063W, 0402; Resistance:29.4kohm;
RES, THICK FILM, 29K4, 1%, 0.063W, 0402, REEL; Resistance:29.4kohm;
RES SMD 29.4K OHM 1% 1/16W 0402
| ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | CRCW040229K4FKED | 541-29.4KLCT-ND | 52K6927 | CRCW040229K4FKED |
| Product Name | Thick Film Resistors - SMD 1/16watt 29.4Kohms 1% | Chip Resistor - Surface Mount | Res, Thick Film, 29K4, 1%, 0.063W, 0402; Resistance Vishay | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 0402; 0402 | 0402; 0402 [1005 Metric] | |
| Resistance Range | 29400 ohms | 29400 ohms | 29400 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Configuration | Single Resistor | Single Resistor |