Vishay Precision Group Chip Resistor - Surface Mount CRCW0402294RFKED

Description
294 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
294 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-294LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-294LDKR-ND
Chip Resistor - Surface Mount 541-294LDKR-ND
294 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

294 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-294LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-294LCT-ND
Chip Resistor - Surface Mount 541-294LCT-ND
294 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

294 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-294LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-294LTR-ND
Chip Resistor - Surface Mount 541-294LTR-ND
294 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

294 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 294 OHM 1/16W 1% 0402 SMD - CRCW0402294RFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 294 OHM 1/16W 1% 0402 SMD
CRCW0402294RFKED
RES 294 OHM 1/16W 1% 0402 SMD CRCW0402294RFKED
RES 294ohm 1/16W 1% 0402 SMD

RES 294ohm 1/16W 1% 0402 SMD

Supplier's Site
Res, Thick Film, 294R, 1%, 0.063W, 0402; Resistance Vishay - 52K6932 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 294R, 1%, 0.063W, 0402; Resistance Vishay
52K6932
Res, Thick Film, 294R, 1%, 0.063W, 0402; Resistance Vishay 52K6932
RES, THICK FILM, 294R, 1%, 0.063W, 0402; Resistance:294ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 294R, 1%, 0.063W, 0402; Resistance:294ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 294R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K6933 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 294R, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K6933
Res, Thick Film, 294R, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K6933
RES, THICK FILM, 294R, 1%, 0.063W, 0402, REEL; Resistance:294ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 294R, 1%, 0.063W, 0402, REEL; Resistance:294ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-294LDKR-ND CRCW0402294RFKED 52K6932 52K6933
Product Name Chip Resistor - Surface Mount RES 294 OHM 1/16W 1% 0402 SMD Res, Thick Film, 294R, 1%, 0.063W, 0402; Resistance Vishay Res, Thick Film, 294R, 1%, 0.063W, 0402, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 294 ohms 294 ohms 294 ohms 294 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176090-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 324000 ohms
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details