Vishay Intertechnology, Inc. CRCW0402294KFKED CRCW0402294KFKED

Description
CRCW0402294KFKED
Request a Quote Datasheet
Description
CRCW0402294KFKED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW0402294KFKED - CRCW0402294KFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0402294KFKED
CRCW0402294KFKED
CRCW0402294KFKED CRCW0402294KFKED
CRCW0402294KFKED

CRCW0402294KFKED

Supplier's Site
Chip Resistor - Surface Mount - 541-294KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-294KLCT-ND
Chip Resistor - Surface Mount 541-294KLCT-ND
294 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

294 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-294KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-294KLTR-ND
Chip Resistor - Surface Mount 541-294KLTR-ND
294 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

294 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-294KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-294KLDKR-ND
Chip Resistor - Surface Mount 541-294KLDKR-ND
294 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

294 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 294K, 1%, 0.063W, 0402; Resistance Vishay - 52K6931 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 294K, 1%, 0.063W, 0402; Resistance Vishay
52K6931
Res, Thick Film, 294K, 1%, 0.063W, 0402; Resistance Vishay 52K6931
RES, THICK FILM, 294K, 1%, 0.063W, 0402; Resistance:294kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 294K, 1%, 0.063W, 0402; Resistance:294kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 294K, 1%, 0.063W, 0402, Reel; Resistance Vishay - 42K3455 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 294K, 1%, 0.063W, 0402, Reel; Resistance Vishay
42K3455
Res, Thick Film, 294K, 1%, 0.063W, 0402, Reel; Resistance Vishay 42K3455
RES, THICK FILM, 294K, 1%, 0.063W, 0402, REEL; Resistance:294kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 294K, 1%, 0.063W, 0402, REEL; Resistance:294kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 294 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 26W9060 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 294 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
26W9060
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 294 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 26W9060
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 294 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 294 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 294 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 24W2161 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 294 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
24W2161
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 294 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 24W2161
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 294 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 294 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW0402294KFKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0402294KFKED
Chip Resistor - Surface Mount CRCW0402294KFKED
RES SMD 294K OHM 1% 1/16W 0402

RES SMD 294K OHM 1% 1/16W 0402

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW0402294KFKED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0402294KFKED
Resistors - Chip Resistor - Surface Mount CRCW0402294KFKED
RES SMD 294K OHM 1% 1/16W 0402

RES SMD 294K OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number CRCW0402294KFKED 541-294KLCT-ND 52K6931 26W9060 CRCW0402294KFKED CRCW0402294KFKED
Product Name CRCW0402294KFKED Chip Resistor - Surface Mount Res, Thick Film, 294K, 1%, 0.063W, 0402; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 294 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD) 0402; 0402 (1005 Metric)
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375502-BVS-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details