Vishay Precision Group CRCW040228R7FKTD CRCW040228R7FKTD

Description
CRCW040228R7FKTD
Request a Quote Datasheet
Description
CRCW040228R7FKTD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW040228R7FKTD - CRCW040228R7FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW040228R7FKTD
CRCW040228R7FKTD
CRCW040228R7FKTD CRCW040228R7FKTD
CRCW040228R7FKTD

CRCW040228R7FKTD

Supplier's Site
Chip Resistor - Surface Mount - CRCW040228R7FKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW040228R7FKTD-ND
Chip Resistor - Surface Mount CRCW040228R7FKTD-ND
28.7 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

28.7 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 28R7, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7706 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 28R7, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7706
Res, Thick Film, 28R7, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7706
RES, THICK FILM, 28R7, 1%, 0.063W, 0402, REEL; Resistance:28.7ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 28R7, 1%, 0.063W, 0402, REEL; Resistance:28.7ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Chip Resistor - Surface Mount - CRCW040228R7FKTD - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW040228R7FKTD
Chip Resistor - Surface Mount CRCW040228R7FKTD
RES SMD 28.7 OHM 1% 1/16W 0402

RES SMD 28.7 OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW040228R7FKTD CRCW040228R7FKTD-ND 07J7706 CRCW040228R7FKTD
Product Name CRCW040228R7FKTD Chip Resistor - Surface Mount Res, Thick Film, 28R7, 1%, 0.063W, 0402, Reel; Resistance Vishay Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402 0402; 0402 [1005 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Resistance Range 28.7 ohms 28.7 ohms 28.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R752JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614972-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6800 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details