Vishay Precision Group Chip Resistor - Surface Mount CRCW040228R0FKED

Description
28 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
28 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-28.0LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-28.0LTR-ND
Chip Resistor - Surface Mount 541-28.0LTR-ND
28 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

28 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-28.0LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-28.0LCT-ND
Chip Resistor - Surface Mount 541-28.0LCT-ND
28 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

28 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-28.0LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-28.0LDKR-ND
Chip Resistor - Surface Mount 541-28.0LDKR-ND
28 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

28 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
CRCW040228R0FKED - CRCW040228R0FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW040228R0FKED
CRCW040228R0FKED
CRCW040228R0FKED CRCW040228R0FKED
CRCW040228R0FKED

CRCW040228R0FKED

Supplier's Site
Res, Thick Film, 28R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K6918 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 28R, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K6918
Res, Thick Film, 28R, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K6918
RES, THICK FILM, 28R, 1%, 0.063W, 0402, REEL; Resistance:28ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 28R, 1%, 0.063W, 0402, REEL; Resistance:28ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 28R, 1%, 0.063W, 0402; Resistance Vishay - 52K6917 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 28R, 1%, 0.063W, 0402; Resistance Vishay
52K6917
Res, Thick Film, 28R, 1%, 0.063W, 0402; Resistance Vishay 52K6917
RES, THICK FILM, 28R, 1%, 0.063W, 0402; Resistance:28ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 28R, 1%, 0.063W, 0402; Resistance:28ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-28.0LTR-ND CRCW040228R0FKED 52K6918 52K6917
Product Name Chip Resistor - Surface Mount CRCW040228R0FKED Res, Thick Film, 28R, 1%, 0.063W, 0402, Reel; Resistance Vishay Res, Thick Film, 28R, 1%, 0.063W, 0402; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 28 ohms 28 ohms 28 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1311271 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD2104FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details