Vishay Precision Group Res, 28K7, 1%, 0.063W, 0402, Thick Film; Resistance Vishay CRCW040228K7FKEDC.

Description
RES, 28K7, 1%, 0.063W, 0402, THICK FILM; Resistance:28.7kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes
Datasheet
Description
RES, 28K7, 1%, 0.063W, 0402, THICK FILM; Resistance:28.7kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, 28K7, 1%, 0.063W, 0402, Thick Film; Resistance Vishay - 60AC8310 - Newark, An Avnet Company
Chicago, IL, United States
Res, 28K7, 1%, 0.063W, 0402, Thick Film; Resistance Vishay
60AC8310
Res, 28K7, 1%, 0.063W, 0402, Thick Film; Resistance Vishay 60AC8310
RES, 28K7, 1%, 0.063W, 0402, THICK FILM; Resistance:28.7kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

RES, 28K7, 1%, 0.063W, 0402, THICK FILM; Resistance:28.7kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 60AC8310
Product Name Res, 28K7, 1%, 0.063W, 0402, Thick Film; Resistance Vishay
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details