Vishay Precision Group RES 28.0K OHM 1/16W 1% 0402 SMD CRCW040228K0FKED

Description
RES 28.0Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 28.0Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 28.0K OHM 1/16W 1% 0402 SMD - CRCW040228K0FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 28.0K OHM 1/16W 1% 0402 SMD
CRCW040228K0FKED
RES 28.0K OHM 1/16W 1% 0402 SMD CRCW040228K0FKED
RES 28.0Kohm 1/16W 1% 0402 SMD

RES 28.0Kohm 1/16W 1% 0402 SMD

Supplier's Site
Surface Mount Resistors - 6789068 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789068
Surface Mount Resistors 6789068
Vishay CRCW040228K0FKED

Vishay CRCW040228K0FKED

Supplier's Site
Surface Mount Resistors - 6789068P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789068P
Surface Mount Resistors 6789068P
Vishay CRCW040228K0FKED

Vishay CRCW040228K0FKED

Supplier's Site
Surface Mount Resistors - 1819214 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1819214
Surface Mount Resistors 1819214
Vishay CRCW040228K0FKED

Vishay CRCW040228K0FKED

Supplier's Site
Surface Mount Resistors - 1688378 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688378
Surface Mount Resistors 1688378
Vishay CRCW040228K0FKED

Vishay CRCW040228K0FKED

Supplier's Site
Chip Resistor - Surface Mount - 541-28.0KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-28.0KLDKR-ND
Chip Resistor - Surface Mount 541-28.0KLDKR-ND
28 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

28 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-28.0KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-28.0KLCT-ND
Chip Resistor - Surface Mount 541-28.0KLCT-ND
28 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

28 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-28.0KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-28.0KLTR-ND
Chip Resistor - Surface Mount 541-28.0KLTR-ND
28 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

28 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 28K, 1%, 0.063W, 0402, Reel; Resistance Vishay - 42K3451 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 28K, 1%, 0.063W, 0402, Reel; Resistance Vishay
42K3451
Res, Thick Film, 28K, 1%, 0.063W, 0402, Reel; Resistance Vishay 42K3451
RES, THICK FILM, 28K, 1%, 0.063W, 0402, REEL; Resistance:28kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 28K, 1%, 0.063W, 0402, REEL; Resistance:28kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 28K, 1%, 0.063W, 0402; Resistance Vishay - 52K6915 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 28K, 1%, 0.063W, 0402; Resistance Vishay
52K6915
Res, Thick Film, 28K, 1%, 0.063W, 0402; Resistance Vishay 52K6915
RES, THICK FILM, 28K, 1%, 0.063W, 0402; Resistance:28kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 28K, 1%, 0.063W, 0402; Resistance:28kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 28 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 26W9055 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 28 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
26W9055
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 28 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 26W9055
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 28 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 28 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW040228K0FKED 6789068 6789068P 1819214 541-28.0KLDKR-ND 42K3451 52K6915 26W9055
Product Name RES 28.0K OHM 1/16W 1% 0402 SMD Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, Thick Film, 28K, 1%, 0.063W, 0402, Reel; Resistance Vishay Res, Thick Film, 28K, 1%, 0.063W, 0402; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 28 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 28000 ohms 28000 ohms 28000 ohms 28000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 watts 0.0630 watts 0.0625 watts 0.0625 watts
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567803 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details