Vishay Intertechnology, Inc. RES 287 OHM .125W 1% 0402 SMD CRCW0402287RFKEDHP

Description
RES 287ohm .125W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 287ohm .125W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 287 OHM .125W 1% 0402 SMD - CRCW0402287RFKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 287 OHM .125W 1% 0402 SMD
CRCW0402287RFKEDHP
RES 287 OHM .125W 1% 0402 SMD CRCW0402287RFKEDHP
RES 287ohm .125W 1% 0402 SMD

RES 287ohm .125W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0402287RFKEDHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0402287RFKEDHP-ND
Chip Resistor - Surface Mount CRCW0402287RFKEDHP-ND
287 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

287 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW0402287RFKEDHP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW0402287RFKEDHP
Resistors - Chip Resistor - Surface Mount CRCW0402287RFKEDHP
RES SMD 287 OHM 1% 1/5W 0402

RES SMD 287 OHM 1% 1/5W 0402

Supplier's Site
Chip Resistor - Surface Mount - CRCW0402287RFKEDHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0402287RFKEDHP
Chip Resistor - Surface Mount CRCW0402287RFKEDHP
RES SMD 287 OHM 1% 1/5W 0402

RES SMD 287 OHM 1% 1/5W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW0402287RFKEDHP CRCW0402287RFKEDHP-ND CRCW0402287RFKEDHP CRCW0402287RFKEDHP
Product Name RES 287 OHM .125W 1% 0402 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 287 ohms 287 ohms 287 ohms 287 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.2000 watts 0.2000 watts 0.2000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176091-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 118 ohms
View Details
3 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details