Vishay Precision Group RES 287K OHM 1/16W 1% 0402 SMD CRCW0402287KFKTD

Description
RES 287Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 287Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 287K OHM 1/16W 1% 0402 SMD - CRCW0402287KFKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 287K OHM 1/16W 1% 0402 SMD
CRCW0402287KFKTD
RES 287K OHM 1/16W 1% 0402 SMD CRCW0402287KFKTD
RES 287Kohm 1/16W 1% 0402 SMD

RES 287Kohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0402287KFKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0402287KFKTD-ND
Chip Resistor - Surface Mount CRCW0402287KFKTD-ND
287 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

287 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistor, 287Kohm, 63Mw, 1%, Full Reel; Resistance Vishay - 07J7714 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 287Kohm, 63Mw, 1%, Full Reel; Resistance Vishay
07J7714
Thick Film Resistor, 287Kohm, 63Mw, 1%, Full Reel; Resistance Vishay 07J7714
THICK FILM RESISTOR, 287KOHM, 63mW, 1%, FULL REEL; Resistance:287kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

THICK FILM RESISTOR, 287KOHM, 63mW, 1%, FULL REEL; Resistance:287kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Chip Resistor - Surface Mount - CRCW0402287KFKTD - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0402287KFKTD
Chip Resistor - Surface Mount CRCW0402287KFKTD
RES SMD 287K OHM 1% 1/16W 0402

RES SMD 287K OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW0402287KFKTD CRCW0402287KFKTD-ND 07J7714 CRCW0402287KFKTD
Product Name RES 287K OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Thick Film Resistor, 287Kohm, 63Mw, 1%, Full Reel; Resistance Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric]
Resistance Range 287000 ohms 287000 ohms 287000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0625 watts 0.0630 to 0.0625 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers