Vishay Precision Group RES 280 OHM 1/16W 1% 0402 SMD CRCW0402280RFKED

Description
RES 280ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 280ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 280 OHM 1/16W 1% 0402 SMD - CRCW0402280RFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 280 OHM 1/16W 1% 0402 SMD
CRCW0402280RFKED
RES 280 OHM 1/16W 1% 0402 SMD CRCW0402280RFKED
RES 280ohm 1/16W 1% 0402 SMD

RES 280ohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-280LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-280LDKR-ND
Chip Resistor - Surface Mount 541-280LDKR-ND
280 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

280 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-280LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-280LCT-ND
Chip Resistor - Surface Mount 541-280LCT-ND
280 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

280 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-280LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-280LTR-ND
Chip Resistor - Surface Mount 541-280LTR-ND
280 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

280 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 280R, 1%, 0.063W, 0402; Resistance Vishay - 52K6922 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 280R, 1%, 0.063W, 0402; Resistance Vishay
52K6922
Res, Thick Film, 280R, 1%, 0.063W, 0402; Resistance Vishay 52K6922
RES, THICK FILM, 280R, 1%, 0.063W, 0402; Resistance:280ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 280R, 1%, 0.063W, 0402; Resistance:280ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 280R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 42K3454 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 280R, 1%, 0.063W, 0402, Reel; Resistance Vishay
42K3454
Res, Thick Film, 280R, 1%, 0.063W, 0402, Reel; Resistance Vishay 42K3454
RES, THICK FILM, 280R, 1%, 0.063W, 0402, REEL; Resistance:280ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 280R, 1%, 0.063W, 0402, REEL; Resistance:280ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 280 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 27W3948 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 280 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
27W3948
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 280 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 27W3948
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 280 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 280 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 280 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 24W2156 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 280 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
24W2156
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 280 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 24W2156
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 280 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 280 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW0402280RFKED 541-280LDKR-ND 52K6922 42K3454 27W3948
Product Name RES 280 OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Res, Thick Film, 280R, 1%, 0.063W, 0402; Resistance Vishay Res, Thick Film, 280R, 1%, 0.063W, 0402, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 280 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 280 ohms 280 ohms 280 ohms 280 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0625 watts 0.0625 watts
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567529P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0020 ohms
View Details