Vishay Precision Group Chip Resistor - Surface Mount CRCW0402280KFKTD

Description
RES SMD 280K OHM 1% 1/16W 0402
Request a Quote Datasheet
Description
RES SMD 280K OHM 1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0402280KFKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402280KFKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0402280KFKTDDKR-ND
RES SMD 280K OHM 1% 1/16W 0402

RES SMD 280K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402280KFKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402280KFKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW0402280KFKTDCT-ND
RES SMD 280K OHM 1% 1/16W 0402

RES SMD 280K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402280KFKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402280KFKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW0402280KFKTDTR-ND
280 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

280 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:280kohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW0402280KFKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:280kohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW0402280KFKTD
Thick Film Chip ResistorSeries:CRCW; Resistance:280kohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW0402280KFKTD
Thick Film Chip ResistorSeries:CRCW; Resistance:280kohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:280kohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Res, Thick Film, 280K, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7710 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 280K, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7710
Res, Thick Film, 280K, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7710
RES, THICK FILM, 280K, 1%, 0.063W, 0402, REEL; Resistance:280kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 280K, 1%, 0.063W, 0402, REEL; Resistance:280kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Chip Resistor - Surface Mount - CRCW0402280KFKTD - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0402280KFKTD
Chip Resistor - Surface Mount CRCW0402280KFKTD
RES SMD 280K OHM 1% 1/16W 0402

RES SMD 280K OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 541-CRCW0402280KFKTDDKR-ND CRCW0402280KFKTD 07J7710 CRCW0402280KFKTD
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:280kohm; Resistance Tolerance:+/- 1%; Power Rating... Res, Thick Film, 280K, 1%, 0.063W, 0402, Reel; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details