Vishay Precision Group Surface Mount Resistors CRCW0402280KFKED

Description
Vishay CRCW0402280KFKED
Request a Quote Datasheet
Description
Vishay CRCW0402280KFKED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6789059 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789059
Surface Mount Resistors 6789059
Vishay CRCW0402280KFKED

Vishay CRCW0402280KFKED

Supplier's Site
Surface Mount Resistors - 6789059P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789059P
Surface Mount Resistors 6789059P
Vishay CRCW0402280KFKED

Vishay CRCW0402280KFKED

Supplier's Site
Surface Mount Resistors - 1819437 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1819437
Surface Mount Resistors 1819437
Vishay CRCW0402280KFKED

Vishay CRCW0402280KFKED

Supplier's Site
Surface Mount Resistors - 1688375 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688375
Surface Mount Resistors 1688375
Vishay CRCW0402280KFKED

Vishay CRCW0402280KFKED

Supplier's Site
Thick Film Resistors - SMD 1/16watt 280Kohms 1% - CRCW0402280KFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 280Kohms 1%
CRCW0402280KFKED
Thick Film Resistors - SMD 1/16watt 280Kohms 1% CRCW0402280KFKED
Thick Film Resistors - SMD 1/16watt 280Kohms 1%

Thick Film Resistors - SMD 1/16watt 280Kohms 1%

Supplier's Site
Chip Resistor - Surface Mount - 541-280KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-280KLDKR-ND
Chip Resistor - Surface Mount 541-280KLDKR-ND
280 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

280 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-280KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-280KLTR-ND
Chip Resistor - Surface Mount 541-280KLTR-ND
280 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

280 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-280KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-280KLCT-ND
Chip Resistor - Surface Mount 541-280KLCT-ND
280 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

280 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 280K, 1%, 0.063W, 0402; Resistance Vishay - 52K6920 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 280K, 1%, 0.063W, 0402; Resistance Vishay
52K6920
Res, Thick Film, 280K, 1%, 0.063W, 0402; Resistance Vishay 52K6920
RES, THICK FILM, 280K, 1%, 0.063W, 0402; Resistance:280kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 280K, 1%, 0.063W, 0402; Resistance:280kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 280K, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K6921 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 280K, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K6921
Res, Thick Film, 280K, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K6921
RES, THICK FILM, 280K, 1%, 0.063W, 0402, REEL; Resistance:280kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 280K, 1%, 0.063W, 0402, REEL; Resistance:280kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 280 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 26W9057 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 280 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
26W9057
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 280 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 26W9057
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 280 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 280 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 6789059 6789059P 1819437 CRCW0402280KFKED 541-280KLDKR-ND 52K6920 26W9057
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Thick Film Resistors - SMD 1/16watt 280Kohms 1% Chip Resistor - Surface Mount Res, Thick Film, 280K, 1%, 0.063W, 0402; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 280 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD) 0402; 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Resistance Range 280000 ohms 280000 ohms 280000 ohms
Power Rating 0.0630 watts 0.0630 watts 0.0630 watts 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details