Vishay Intertechnology, Inc. Res Thick Film 0402 27.4 Ohm 1% 1/16W ¦100ppm/¦C SMD Paper T/R CRCW040227R4FKEE

Description
Res Thick Film 0402 27.4 Ohm 1% 1/16W ¦100ppm/¦C SMD Paper T/R
Request a Quote Datasheet
Description
Res Thick Film 0402 27.4 Ohm 1% 1/16W ¦100ppm/¦C SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0402 27.4 Ohm 1% 1/16W ¦100ppm/¦C SMD Paper T/R - CRCW040227R4FKEE - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0402 27.4 Ohm 1% 1/16W ¦100ppm/¦C SMD Paper T/R
CRCW040227R4FKEE
Res Thick Film 0402 27.4 Ohm 1% 1/16W ¦100ppm/¦C SMD Paper T/R CRCW040227R4FKEE
Res Thick Film 0402 27.4 Ohm 1% 1/16W ¦100ppm/¦C SMD Paper T/R

Res Thick Film 0402 27.4 Ohm 1% 1/16W ¦100ppm/¦C SMD Paper T/R

Supplier's Site
Chip Resistor - Surface Mount - CRCW040227R4FKEE-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW040227R4FKEE-ND
Chip Resistor - Surface Mount CRCW040227R4FKEE-ND
27.4 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

27.4 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW040227R4FKEE CRCW040227R4FKEE-ND
Product Name Res Thick Film 0402 27.4 Ohm 1% 1/16W ¦100ppm/¦C SMD Paper T/R Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 16 watts 0.0630 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622392-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22.1 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details