Vishay Intertechnology, Inc. RES 27.4 OHM .125W 1% 0402 SMD CRCW040227R4FKEDHP

Description
RES 27.4ohm .125W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 27.4ohm .125W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27.4 OHM .125W 1% 0402 SMD - CRCW040227R4FKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.4 OHM .125W 1% 0402 SMD
CRCW040227R4FKEDHP
RES 27.4 OHM .125W 1% 0402 SMD CRCW040227R4FKEDHP
RES 27.4ohm .125W 1% 0402 SMD

RES 27.4ohm .125W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW040227R4FKEDHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW040227R4FKEDHP-ND
Chip Resistor - Surface Mount CRCW040227R4FKEDHP-ND
27.4 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

27.4 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW040227R4FKEDHP CRCW040227R4FKEDHP-ND
Product Name RES 27.4 OHM .125W 1% 0402 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 27.4 ohms 27.4 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.2000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 3-2176090-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 309000 ohms
View Details
3 suppliers