Vishay Precision Group Chip Resistor - Surface Mount CRCW040227R0FKED

Description
27 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
27 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-27.0LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-27.0LTR-ND
Chip Resistor - Surface Mount 541-27.0LTR-ND
27 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

27 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-27.0LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-27.0LCT-ND
Chip Resistor - Surface Mount 541-27.0LCT-ND
27 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

27 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-27.0LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-27.0LDKR-ND
Chip Resistor - Surface Mount 541-27.0LDKR-ND
27 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

27 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 27.0 OHM 1/16W 1% 0402 SMD - CRCW040227R0FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.0 OHM 1/16W 1% 0402 SMD
CRCW040227R0FKED
RES 27.0 OHM 1/16W 1% 0402 SMD CRCW040227R0FKED
RES 27.0ohm 1/16W 1% 0402 SMD

RES 27.0ohm 1/16W 1% 0402 SMD

Supplier's Site
Surface Mount Resistors - 6789052 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789052
Surface Mount Resistors 6789052
Vishay CRCW040227R0FKED

Vishay CRCW040227R0FKED

Supplier's Site
Surface Mount Resistors - 6789052P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789052P
Surface Mount Resistors 6789052P
Vishay CRCW040227R0FKED

Vishay CRCW040227R0FKED

Supplier's Site
Surface Mount Resistors - 1688373 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688373
Surface Mount Resistors 1688373
Vishay CRCW040227R0FKED

Vishay CRCW040227R0FKED

Supplier's Site
Surface Mount Resistors - 1819287 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1819287
Surface Mount Resistors 1819287
Vishay CRCW040227R0FKED

Vishay CRCW040227R0FKED

Supplier's Site
Res, Thick Film, 27R, 1%, 0.063W, 0402; Resistance Vishay - 72M6769 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 27R, 1%, 0.063W, 0402; Resistance Vishay
72M6769
Res, Thick Film, 27R, 1%, 0.063W, 0402; Resistance Vishay 72M6769
RES, THICK FILM, 27R, 1%, 0.063W, 0402; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 27R, 1%, 0.063W, 0402; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 27R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 72M6770 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 27R, 1%, 0.063W, 0402, Reel; Resistance Vishay
72M6770
Res, Thick Film, 27R, 1%, 0.063W, 0402, Reel; Resistance Vishay 72M6770
RES, THICK FILM, 27R, 1%, 0.063W, 0402, REEL; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 27R, 1%, 0.063W, 0402, REEL; Resistance:27ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 27 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 24W2145 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 27 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
24W2145
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 27 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 24W2145
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 27 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 27 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 541-27.0LTR-ND CRCW040227R0FKED 6789052 6789052P 1819287 72M6769 72M6770 24W2145
Product Name Chip Resistor - Surface Mount RES 27.0 OHM 1/16W 1% 0402 SMD Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, Thick Film, 27R, 1%, 0.063W, 0402; Resistance Vishay Res, Thick Film, 27R, 1%, 0.063W, 0402, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 27 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick film Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 27 ohms 27 ohms 27 ohms 27 ohms 27 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1445545 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details