Vishay Precision Group Chip Resistor - Surface Mount CRCW040227K4FKED

Description
27.4 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote
Description
27.4 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, features a resistance value of 27.4 kΩ with a tolerance of 1%. It has a rated power dissipation of 63 mW and can handle a maximum voltage of 50 V. This resistor is RoHS compliant, ensuring it meets environmental standards. It is designed for stability, with a resistance change of ±1% over 1000 hours at 70 °C. The component is suitable for applications requiring high reliability, as it is AEC-Q200 qualified, making it appropriate for automotive and other demanding environments. The resistor is packaged in a 0603 size format, facilitating easy integration into various circuit designs.

Datasheet Summary
Powered by GS/AI

The Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, features a resistance value of 27.4 kΩ with a tolerance of 1%. It has a rated power dissipation of 63 mW and can handle a maximum voltage of 50 V. This resistor is RoHS compliant, ensuring it meets environmental standards. It is designed for stability, with a resistance change of ±1% over 1000 hours at 70 °C. The component is suitable for applications requiring high reliability, as it is AEC-Q200 qualified, making it appropriate for automotive and other demanding environments. The resistor is packaged in a 0603 size format, facilitating easy integration into various circuit designs.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-27.4KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-27.4KLCT-ND
Chip Resistor - Surface Mount 541-27.4KLCT-ND
27.4 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

27.4 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-27.4KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-27.4KLTR-ND
Chip Resistor - Surface Mount 541-27.4KLTR-ND
27.4 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

27.4 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-27.4KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-27.4KLDKR-ND
Chip Resistor - Surface Mount 541-27.4KLDKR-ND
27.4 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

27.4 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:27.4kohm; Resistance Tolerance:+/- 1%; Power Ratin... - CRCW040227K4FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:27.4kohm; Resistance Tolerance:+/- 1%; Power Ratin...
CRCW040227K4FKED
Thick Film Chip ResistorSeries:CRCW; Resistance:27.4kohm; Resistance Tolerance:+/- 1%; Power Ratin... CRCW040227K4FKED
Thick Film Chip ResistorSeries:CRCW; Resistance:27.4kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Thick Film Chip ResistorSeries:CRCW; Resistance:27.4kohm; Resistance Tolerance:+/- 1%; Power Ratin...

Supplier's Site
Res, Thick Film, 27K4, 1%, 0.063W, 0402, Reel; Resistance Vishay - 42K3449 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 27K4, 1%, 0.063W, 0402, Reel; Resistance Vishay
42K3449
Res, Thick Film, 27K4, 1%, 0.063W, 0402, Reel; Resistance Vishay 42K3449
RES, THICK FILM, 27K4, 1%, 0.063W, 0402, REEL; Resistance:27.4kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 27K4, 1%, 0.063W, 0402, REEL; Resistance:27.4kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 27K4, 1%, 0.063W, 0402; Resistance Vishay - 52K6909 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 27K4, 1%, 0.063W, 0402; Resistance Vishay
52K6909
Res, Thick Film, 27K4, 1%, 0.063W, 0402; Resistance Vishay 52K6909
RES, THICK FILM, 27K4, 1%, 0.063W, 0402; Resistance:27.4kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 27K4, 1%, 0.063W, 0402; Resistance:27.4kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 27.4 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 27W3941 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 27.4 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
27W3941
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 27.4 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 27W3941
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 27.4 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 27.4 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW040227K4FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW040227K4FKED
Chip Resistor - Surface Mount CRCW040227K4FKED
RES SMD 27.4K OHM 1% 1/16W 0402

RES SMD 27.4K OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-27.4KLCT-ND CRCW040227K4FKED 42K3449 27W3941 CRCW040227K4FKED
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:27.4kohm; Resistance Tolerance:+/- 1%; Power Ratin... Res, Thick Film, 27K4, 1%, 0.063W, 0402, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 27.4 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.47 ohms
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 4756426 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details