Vishay Intertechnology, Inc. RES 27K OHM 1/16W 5% 0402 SMD CRCW040227K0JNTD

Description
RES 27Kohm 1/16W 5% 0402 SMD
Request a Quote Datasheet
Description
RES 27Kohm 1/16W 5% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27K OHM 1/16W 5% 0402 SMD - CRCW040227K0JNTD - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27K OHM 1/16W 5% 0402 SMD
CRCW040227K0JNTD
RES 27K OHM 1/16W 5% 0402 SMD CRCW040227K0JNTD
RES 27Kohm 1/16W 5% 0402 SMD

RES 27Kohm 1/16W 5% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW040227K0JNTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040227K0JNTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW040227K0JNTDDKR-ND
RES SMD 27K OHM 5% 1/16W 0402

RES SMD 27K OHM 5% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040227K0JNTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040227K0JNTDCT-ND
Chip Resistor - Surface Mount 541-CRCW040227K0JNTDCT-ND
RES SMD 27K OHM 5% 1/16W 0402

RES SMD 27K OHM 5% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040227K0JNTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040227K0JNTDTR-ND
Chip Resistor - Surface Mount 541-CRCW040227K0JNTDTR-ND
27 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

27 kOhms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW040227K0JNTD 541-CRCW040227K0JNTDDKR-ND
Product Name RES 27K OHM 1/16W 5% 0402 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 27000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Analog Sensor - Bus Bar Shunt with NTC - BSS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details