Vishay Precision Group RES 27.0K OHM .125W 1% 0402 SMD CRCW040227K0FKEDHP

Description
RES 27.0Kohm .125W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 27.0Kohm .125W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27.0K OHM .125W 1% 0402 SMD - CRCW040227K0FKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.0K OHM .125W 1% 0402 SMD
CRCW040227K0FKEDHP
RES 27.0K OHM .125W 1% 0402 SMD CRCW040227K0FKEDHP
RES 27.0Kohm .125W 1% 0402 SMD

RES 27.0Kohm .125W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW040227K0FKEDHPCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040227K0FKEDHPCT-ND
Chip Resistor - Surface Mount 541-CRCW040227K0FKEDHPCT-ND
27 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

27 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040227K0FKEDHPDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040227K0FKEDHPDKR-ND
Chip Resistor - Surface Mount 541-CRCW040227K0FKEDHPDKR-ND
27 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

27 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040227K0FKEDHPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040227K0FKEDHPTR-ND
Chip Resistor - Surface Mount 541-CRCW040227K0FKEDHPTR-ND
27 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

27 kOhms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW040227K0FKEDHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW040227K0FKEDHP
Chip Resistor - Surface Mount CRCW040227K0FKEDHP
RES SMD 27K OHM 1% 1/5W 0402

RES SMD 27K OHM 1% 1/5W 0402

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 27 Kohm, 200 Mw, 1%, 50 V Rohs Compliant Vishay - 41R4543 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 27 Kohm, 200 Mw, 1%, 50 V Rohs Compliant Vishay
41R4543
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 27 Kohm, 200 Mw, 1%, 50 V Rohs Compliant Vishay 41R4543
Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 27 kohm, 200 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 27 kohm, 200 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW040227K0FKEDHP 541-CRCW040227K0FKEDHPCT-ND CRCW040227K0FKEDHP 41R4543
Product Name RES 27.0K OHM .125W 1% 0402 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 27 Kohm, 200 Mw, 1%, 50 V Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 Surface Mount Technology (SMT / SMD)
Resistance Range 27000 ohms 27000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.2000 watts 0.2000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375181-BVS-A-R004-1.0 - Win Source Electronics
Specs
Resistance Range 0.0040 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details