Vishay Precision Group RES 27.0K OHM 1/16W 1% 0402 SMD CRCW040227K0FKED

Description
RES 27.0Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 27.0Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27.0K OHM 1/16W 1% 0402 SMD - CRCW040227K0FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.0K OHM 1/16W 1% 0402 SMD
CRCW040227K0FKED
RES 27.0K OHM 1/16W 1% 0402 SMD CRCW040227K0FKED
RES 27.0Kohm 1/16W 1% 0402 SMD

RES 27.0Kohm 1/16W 1% 0402 SMD

Supplier's Site
Surface Mount Resistors - 6789049 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789049
Surface Mount Resistors 6789049
Vishay CRCW040227K0FKED

Vishay CRCW040227K0FKED

Supplier's Site
Surface Mount Resistors - 6789049P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789049P
Surface Mount Resistors 6789049P
Vishay CRCW040227K0FKED

Vishay CRCW040227K0FKED

Supplier's Site
Surface Mount Resistors - 1819271 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1819271
Surface Mount Resistors 1819271
Vishay CRCW040227K0FKED

Vishay CRCW040227K0FKED

Supplier's Site
Surface Mount Resistors - 1688372 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688372
Surface Mount Resistors 1688372
Vishay CRCW040227K0FKED

Vishay CRCW040227K0FKED

Supplier's Site
Chip Resistor - Surface Mount - 541-27.0KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-27.0KLDKR-ND
Chip Resistor - Surface Mount 541-27.0KLDKR-ND
27 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

27 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-27.0KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-27.0KLCT-ND
Chip Resistor - Surface Mount 541-27.0KLCT-ND
27 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

27 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-27.0KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-27.0KLTR-ND
Chip Resistor - Surface Mount 541-27.0KLTR-ND
27 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

27 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Laguna Hills, CA, United States
Resistors Chip Resistor - Surface Mount
Resistors Chip Resistor - Surface Mount
Alternative Parts (Cross-Reference): Cross Manufacturer: Vishay Dale Category: Resistors Chip Resistor - Surface Mount Series: CRCW Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Active Resistance: 27 kOhms Tolerance: ±1% Power (Watts): 0.063W, 1/16W Composition: Thick Film

Alternative Parts (Cross-Reference): Cross
Manufacturer: Vishay Dale
Category: Resistors Chip Resistor - Surface Mount
Series: CRCW
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Resistance: 27 kOhms
Tolerance: ±1%
Power (Watts): 0.063W, 1/16W
Composition: Thick Film

Buy Now Datasheet
Automotive 50V 63mW Resistor - 52-CRCW040227K0FKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 50V 63mW Resistor
52-CRCW040227K0FKED
Automotive 50V 63mW Resistor 52-CRCW040227K0FKED
0402 Thick Film Resistor, 27kR, 1%, 50V, 63mW, AEC-Q200 Product overview: CRCW040227K0FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040227K0FKED can be used for catalog matching and distributor lookup.

0402 Thick Film Resistor, 27kR, 1%, 50V, 63mW, AEC-Q200 Product overview: CRCW040227K0FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW040227K0FKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW040227K0FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW040227K0FKED
Chip Resistor - Surface Mount CRCW040227K0FKED
RES SMD 27K OHM 1% 1/16W 0402

RES SMD 27K OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, Thick Film, 27K, 1%, 0.063W, 0402, Reel; Resistance Vishay - 72M6768 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 27K, 1%, 0.063W, 0402, Reel; Resistance Vishay
72M6768
Res, Thick Film, 27K, 1%, 0.063W, 0402, Reel; Resistance Vishay 72M6768
RES, THICK FILM, 27K, 1%, 0.063W, 0402, REEL; Resistance:27kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 27K, 1%, 0.063W, 0402, REEL; Resistance:27kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 27K, 1%, 0.063W, 0402; Resistance Vishay - 72M6767 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 27K, 1%, 0.063W, 0402; Resistance Vishay
72M6767
Res, Thick Film, 27K, 1%, 0.063W, 0402; Resistance Vishay 72M6767
RES, THICK FILM, 27K, 1%, 0.063W, 0402; Resistance:27kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 27K, 1%, 0.063W, 0402; Resistance:27kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 27 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 26W9052 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 27 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
26W9052
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 27 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 26W9052
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 27 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 27 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number CRCW040227K0FKED 6789049 6789049P 1819271 541-27.0KLDKR-ND 52-CRCW040227K0FKED CRCW040227K0FKED 72M6768 72M6767 26W9052
Product Name RES 27.0K OHM 1/16W 1% 0402 SMD Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Resistors Chip Resistor - Surface Mount Automotive 50V 63mW Resistor Chip Resistor - Surface Mount Res, Thick Film, 27K, 1%, 0.063W, 0402, Reel; Resistance Vishay Res, Thick Film, 27K, 1%, 0.063W, 0402; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 27 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 27000 ohms 27000 ohms 27000 ohms 27000 ohms 27000 ohms 27000 ohms 27000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 watts 0.0630 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0625 watts 0.0625 watts
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick film Thick Film (Chip) MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details