Vishay Precision Group Chip Resistor - Surface Mount CRCW0402274RFKED

Description
274 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote
Description
274 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay Thick Film Resistor, part number 52K6913, features a resistance value of 274 ohms with a tolerance of ±1%. It has a power rating of 0.063 watts and is packaged in a compact 0402 (1005 metric) size. The resistor is designed for general-purpose applications and is compliant with RoHS standards. It is rated for a maximum voltage of 50V and exhibits stability with a resistance change of ±1% over 1000 hours at 70°C. The product is suitable for use in both lead-free and lead-containing soldering processes due to its pure tin solder contacts on a nickel barrier layer. This resistor is AEC-Q200 qualified, indicating its reliability for automotive applications.

Datasheet Summary
Powered by GS/AI

The Vishay Thick Film Resistor, part number 52K6913, features a resistance value of 274 ohms with a tolerance of ±1%. It has a power rating of 0.063 watts and is packaged in a compact 0402 (1005 metric) size. The resistor is designed for general-purpose applications and is compliant with RoHS standards. It is rated for a maximum voltage of 50V and exhibits stability with a resistance change of ±1% over 1000 hours at 70°C. The product is suitable for use in both lead-free and lead-containing soldering processes due to its pure tin solder contacts on a nickel barrier layer. This resistor is AEC-Q200 qualified, indicating its reliability for automotive applications.

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-274LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-274LDKR-ND
Chip Resistor - Surface Mount 541-274LDKR-ND
274 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

274 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-274LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-274LTR-ND
Chip Resistor - Surface Mount 541-274LTR-ND
274 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

274 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-274LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-274LCT-ND
Chip Resistor - Surface Mount 541-274LCT-ND
274 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

274 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:274ohm; Resistance Tolerance:+/- 1%; Power Rating:... - CRCW0402274RFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:274ohm; Resistance Tolerance:+/- 1%; Power Rating:...
CRCW0402274RFKED
Thick Film Chip ResistorSeries:CRCW; Resistance:274ohm; Resistance Tolerance:+/- 1%; Power Rating:... CRCW0402274RFKED
Thick Film Chip ResistorSeries:CRCW; Resistance:274ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Thick Film Chip ResistorSeries:CRCW; Resistance:274ohm; Resistance Tolerance:+/- 1%; Power Rating:...

Supplier's Site
Chip Resistor - Surface Mount - CRCW0402274RFKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0402274RFKED
Chip Resistor - Surface Mount CRCW0402274RFKED
RES SMD 274 OHM 1% 1/16W 0402

RES SMD 274 OHM 1% 1/16W 0402

Supplier's Site Datasheet
RES SMD 274 OHM 1% 1/16W 0402 - 873-CRCW0402274RFKED - Utmel Electronic Limited
Hong Kong, China
RES SMD 274 OHM 1% 1/16W 0402
873-CRCW0402274RFKED
RES SMD 274 OHM 1% 1/16W 0402 873-CRCW0402274RFKED
RES SMD 274 OHM 1% 1/16W 0402

RES SMD 274 OHM 1% 1/16W 0402

Supplier's Site
Res, Thick Film, 274R, 1%, 0.063W, 0402; Resistance Vishay - 52K6913 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 274R, 1%, 0.063W, 0402; Resistance Vishay
52K6913
Res, Thick Film, 274R, 1%, 0.063W, 0402; Resistance Vishay 52K6913
RES, THICK FILM, 274R, 1%, 0.063W, 0402; Resistance:274ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 274R, 1%, 0.063W, 0402; Resistance:274ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 274R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K6914 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 274R, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K6914
Res, Thick Film, 274R, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K6914
RES, THICK FILM, 274R, 1%, 0.063W, 0402, REEL; Resistance:274ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 274R, 1%, 0.063W, 0402, REEL; Resistance:274ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 274 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 24W2150 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 274 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
24W2150
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 274 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 24W2150
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 274 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 274 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors Resistors Resistors
Product Number 541-274LDKR-ND CRCW0402274RFKED CRCW0402274RFKED 873-CRCW0402274RFKED 52K6913 52K6914 24W2150
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:274ohm; Resistance Tolerance:+/- 1%; Power Rating:... Chip Resistor - Surface Mount RES SMD 274 OHM 1% 1/16W 0402 Res, Thick Film, 274R, 1%, 0.063W, 0402; Resistance Vishay Res, Thick Film, 274R, 1%, 0.063W, 0402, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 274 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 274 ohms 274 ohms 274 ohms 274 ohms 274 ohms 274 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.6800 ohms
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1823FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details