Vishay Precision Group Chip Resistor - Surface Mount CRCW0402274KFKTD

Description
RES SMD 274K OHM 1% 1/16W 0402
Request a Quote Datasheet
Description
RES SMD 274K OHM 1% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0402274KFKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402274KFKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0402274KFKTDDKR-ND
RES SMD 274K OHM 1% 1/16W 0402

RES SMD 274K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402274KFKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402274KFKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW0402274KFKTDTR-ND
274 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

274 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402274KFKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402274KFKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW0402274KFKTDCT-ND
RES SMD 274K OHM 1% 1/16W 0402

RES SMD 274K OHM 1% 1/16W 0402

Buy Now Datasheet
CRCW0402274KFKTD - CRCW0402274KFKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0402274KFKTD
CRCW0402274KFKTD
CRCW0402274KFKTD CRCW0402274KFKTD
CRCW0402274KFKTD

CRCW0402274KFKTD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0402274KFKTD - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0402274KFKTD
Chip Resistor - Surface Mount CRCW0402274KFKTD
RES SMD 274K OHM 1% 1/16W 0402

RES SMD 274K OHM 1% 1/16W 0402

Supplier's Site Datasheet
Res, Thick Film, 274K, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7704 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 274K, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7704
Res, Thick Film, 274K, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7704
RES, THICK FILM, 274K, 1%, 0.063W, 0402, REEL; Resistance:274kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 274K, 1%, 0.063W, 0402, REEL; Resistance:274kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 541-CRCW0402274KFKTDDKR-ND CRCW0402274KFKTD CRCW0402274KFKTD 07J7704
Product Name Chip Resistor - Surface Mount CRCW0402274KFKTD Chip Resistor - Surface Mount Res, Thick Film, 274K, 1%, 0.063W, 0402, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-1 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.3300 ohms
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C1R0J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details