Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW0402270RJNTD

Description
RES SMD 270 OHM 5% 1/16W 0402
Request a Quote Datasheet
Description
RES SMD 270 OHM 5% 1/16W 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0402270RJNTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402270RJNTDCT-ND
Chip Resistor - Surface Mount 541-CRCW0402270RJNTDCT-ND
RES SMD 270 OHM 5% 1/16W 0402

RES SMD 270 OHM 5% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402270RJNTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402270RJNTDTR-ND
Chip Resistor - Surface Mount 541-CRCW0402270RJNTDTR-ND
270 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

270 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402270RJNTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402270RJNTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0402270RJNTDDKR-ND
RES SMD 270 OHM 5% 1/16W 0402

RES SMD 270 OHM 5% 1/16W 0402

Buy Now Datasheet
Thick Film Resistors - SMD 1/16watt 270ohms 5% - CRCW0402270RJNTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 270ohms 5%
CRCW0402270RJNTD
Thick Film Resistors - SMD 1/16watt 270ohms 5% CRCW0402270RJNTD
Thick Film Resistors - SMD 1/16watt 270ohms 5%

Thick Film Resistors - SMD 1/16watt 270ohms 5%

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-CRCW0402270RJNTDCT-ND CRCW0402270RJNTD
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/16watt 270ohms 5%
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD)
Resistance Range 270 ohms 270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R304JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1-1614882-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1910 ohms
View Details
2 suppliers