Vishay Precision Group Chip Resistor - Surface Mount CRCW0402270RJNED

Description
270 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
270 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-270JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-270JTR-ND
Chip Resistor - Surface Mount 541-270JTR-ND
270 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

270 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-270JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-270JDKR-ND
Chip Resistor - Surface Mount 541-270JDKR-ND
270 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

270 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-270JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-270JCT-ND
Chip Resistor - Surface Mount 541-270JCT-ND
270 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

270 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Resistors - SMD 1/16watt 270ohms 5% - CRCW0402270RJNED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 270ohms 5%
CRCW0402270RJNED
Thick Film Resistors - SMD 1/16watt 270ohms 5% CRCW0402270RJNED
Thick Film Resistors - SMD 1/16watt 270ohms 5%

Thick Film Resistors - SMD 1/16watt 270ohms 5%

Supplier's Site
Chip Resistor - Surface Mount - CRCW0402270RJNED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0402270RJNED
Chip Resistor - Surface Mount CRCW0402270RJNED
RES SMD 270 OHM 5% 1/16W 0402

RES SMD 270 OHM 5% 1/16W 0402

Supplier's Site Datasheet
Res, Thick Film, 270R, 5%, 0.063W, 0402; Resistance Vishay - 59M6722 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 270R, 5%, 0.063W, 0402; Resistance Vishay
59M6722
Res, Thick Film, 270R, 5%, 0.063W, 0402; Resistance Vishay 59M6722
RES, THICK FILM, 270R, 5%, 0.063W, 0402; Resistance:270ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 270R, 5%, 0.063W, 0402; Resistance:270ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 270R, 5%, 0.063W, 0402, Reel; Resistance Vishay - 43C3707 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 270R, 5%, 0.063W, 0402, Reel; Resistance Vishay
43C3707
Res, Thick Film, 270R, 5%, 0.063W, 0402, Reel; Resistance Vishay 43C3707
RES, THICK FILM, 270R, 5%, 0.063W, 0402, REEL; Resistance:270ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 270R, 5%, 0.063W, 0402, REEL; Resistance:270ohm; Resistance Tolerance:± 5%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number 541-270JTR-ND CRCW0402270RJNED CRCW0402270RJNED 59M6722 43C3707
Product Name Chip Resistor - Surface Mount Thick Film Resistors - SMD 1/16watt 270ohms 5% Chip Resistor - Surface Mount Res, Thick Film, 270R, 5%, 0.063W, 0402; Resistance Vishay Res, Thick Film, 270R, 5%, 0.063W, 0402, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 270 ohms 270 ohms 270 ohms 270 ohms 270 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - 1249298 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details