Vishay Precision Group RES 270 OHM .125W 1% 0402 SMD CRCW0402270RFKEDHP

Description
RES 270ohm .125W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 270ohm .125W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 270 OHM .125W 1% 0402 SMD - CRCW0402270RFKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 270 OHM .125W 1% 0402 SMD
CRCW0402270RFKEDHP
RES 270 OHM .125W 1% 0402 SMD CRCW0402270RFKEDHP
RES 270ohm .125W 1% 0402 SMD

RES 270ohm .125W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0402270RFKEDHPDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402270RFKEDHPDKR-ND
Chip Resistor - Surface Mount 541-CRCW0402270RFKEDHPDKR-ND
270 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

270 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402270RFKEDHPTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402270RFKEDHPTR-ND
Chip Resistor - Surface Mount 541-CRCW0402270RFKEDHPTR-ND
270 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

270 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402270RFKEDHPCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402270RFKEDHPCT-ND
Chip Resistor - Surface Mount 541-CRCW0402270RFKEDHPCT-ND
270 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

270 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Surface Mount Resistors - 8121638P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
8121638P
Surface Mount Resistors 8121638P
Vishay CRCW0402270RFKEDHP

Vishay CRCW0402270RFKEDHP

Supplier's Site
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 270 Ohm, 200 Mw, 1%, 50 V Rohs Compliant Vishay - 41R4544 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 270 Ohm, 200 Mw, 1%, 50 V Rohs Compliant Vishay
41R4544
Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 270 Ohm, 200 Mw, 1%, 50 V Rohs Compliant Vishay 41R4544
Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 270 ohm, 200 mW, 1%, 50 V RoHS Compliant: Yes

Surface Mount Chip Resistor, Thick Film, AEC-Q200 CRCW Series, 270 ohm, 200 mW, 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet
Crcw0402-Hp 100 270R 1% Et7 E3 Rohs Compliant Vishay - 24T7007 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0402-Hp 100 270R 1% Et7 E3 Rohs Compliant Vishay
24T7007
Crcw0402-Hp 100 270R 1% Et7 E3 Rohs Compliant Vishay 24T7007
CRCW0402-HP 100 270R 1% ET7 E3 ROHS COMPLIANT: YES

CRCW0402-HP 100 270R 1% ET7 E3 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW0402270RFKEDHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0402270RFKEDHP
Chip Resistor - Surface Mount CRCW0402270RFKEDHP
RES SMD 270 OHM 1% 1/5W 0402

RES SMD 270 OHM 1% 1/5W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW0402270RFKEDHP 541-CRCW0402270RFKEDHPDKR-ND 8121638P 41R4544 24T7007 CRCW0402270RFKEDHP
Product Name RES 270 OHM .125W 1% 0402 SMD Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Chip Resistor, Thick Film, Aec-Q200 Crcw Series, 270 Ohm, 200 Mw, 1%, 50 V Rohs Compliant Vishay Crcw0402-Hp 100 270R 1% Et7 E3 Rohs Compliant Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD) 0402
Resistance Range 270 ohms 270 ohms 270 ohms 270 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.2000 watts 0.2000 watts 0.2000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 3-1622821-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD203GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details