Vishay Precision Group Surface Mount Resistors CRCW0402270RFKED

Description
Vishay CRCW0402270RFKED
Request a Quote Datasheet
Description
Vishay CRCW0402270RFKED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6789046 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789046
Surface Mount Resistors 6789046
Vishay CRCW0402270RFKED

Vishay CRCW0402270RFKED

Supplier's Site
Surface Mount Resistors - 6789046P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789046P
Surface Mount Resistors 6789046P
Vishay CRCW0402270RFKED

Vishay CRCW0402270RFKED

Supplier's Site
Surface Mount Resistors - 1688371 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688371
Surface Mount Resistors 1688371
Vishay CRCW0402270RFKED

Vishay CRCW0402270RFKED

Supplier's Site
Surface Mount Resistors - 1819255 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1819255
Surface Mount Resistors 1819255
Vishay CRCW0402270RFKED

Vishay CRCW0402270RFKED

Supplier's Site
Chip Resistor - Surface Mount - 541-270LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-270LTR-ND
Chip Resistor - Surface Mount 541-270LTR-ND
270 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

270 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-270LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-270LDKR-ND
Chip Resistor - Surface Mount 541-270LDKR-ND
270 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

270 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-270LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-270LCT-ND
Chip Resistor - Surface Mount 541-270LCT-ND
270 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

270 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Automotive 270 Ohm 50V 63mW Resistor - 52-CRCW0402270RFKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 270 Ohm 50V 63mW Resistor
52-CRCW0402270RFKED
Automotive 270 Ohm 50V 63mW Resistor 52-CRCW0402270RFKED
270 Ohm 1% 0402 Thick Film Resistor, 50V, 63mW, AEC-Q200 Product overview: CRCW0402270RFKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 270 Ohm, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 270 Ohm, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402270RFKED can be used for catalog matching and distributor lookup.

270 Ohm 1% 0402 Thick Film Resistor, 50V, 63mW, AEC-Q200 Product overview: CRCW0402270RFKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 270 Ohm, 50V, 63mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Automotive, 270 Ohm, 50V, 63mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW0402270RFKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Thick Film Resistors - SMD 1/16watt 270ohms 1% - CRCW0402270RFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/16watt 270ohms 1%
CRCW0402270RFKED
Thick Film Resistors - SMD 1/16watt 270ohms 1% CRCW0402270RFKED
Thick Film Resistors - SMD 1/16watt 270ohms 1%

Thick Film Resistors - SMD 1/16watt 270ohms 1%

Supplier's Site
Res, Thick Film, 270R, 1%, 0.063W, 0402; Resistance Vishay - 72M6771 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 270R, 1%, 0.063W, 0402; Resistance Vishay
72M6771
Res, Thick Film, 270R, 1%, 0.063W, 0402; Resistance Vishay 72M6771
RES, THICK FILM, 270R, 1%, 0.063W, 0402; Resistance:270ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

RES, THICK FILM, 270R, 1%, 0.063W, 0402; Resistance:270ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 270R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 55M4404 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 270R, 1%, 0.063W, 0402, Reel; Resistance Vishay
55M4404
Res, Thick Film, 270R, 1%, 0.063W, 0402, Reel; Resistance Vishay 55M4404
RES, THICK FILM, 270R, 1%, 0.063W, 0402, REEL; Resistance:270ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 270R, 1%, 0.063W, 0402, REEL; Resistance:270ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 270 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 27W3944 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 270 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
27W3944
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 270 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 27W3944
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 270 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 270 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 270 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 24W2148 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 270 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
24W2148
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 270 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 24W2148
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 270 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 270 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW0402270RFKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0402270RFKED
Chip Resistor - Surface Mount CRCW0402270RFKED
RES SMD 270 OHM 1% 1/16W 0402

RES SMD 270 OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 6789046 6789046P 1819255 541-270LTR-ND 52-CRCW0402270RFKED CRCW0402270RFKED 72M6771 55M4404 27W3944 CRCW0402270RFKED
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Automotive 270 Ohm 50V 63mW Resistor Thick Film Resistors - SMD 1/16watt 270ohms 1% Res, Thick Film, 270R, 1%, 0.063W, 0402; Resistance Vishay Res, Thick Film, 270R, 1%, 0.063W, 0402, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 270 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay Chip Resistor - Surface Mount
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick film Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402; 0402 Surface Mount Technology (SMT / SMD) 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Standards and Certifications RoHS RoHS RoHS RoHS RoHS RoHS
Resistance Range 270 ohms 270 ohms 270 ohms 270 ohms 270 ohms 270 ohms 270 ohms
Power Rating 0.0630 watts 0.0630 watts 0.0630 watts 0.0625 watts 0.0625 watts 0.0630 to 0.0625 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD165JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Through-Hole Resistors - 1-1622512-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 523 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details