Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW0402270KJNEDHP

Description
270 kOhms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
270 kOhms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW0402270KJNEDHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0402270KJNEDHP-ND
Chip Resistor - Surface Mount CRCW0402270KJNEDHP-ND
270 kOhms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

270 kOhms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 270K OHM .125W 5% 0402 SMD - CRCW0402270KJNEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 270K OHM .125W 5% 0402 SMD
CRCW0402270KJNEDHP
RES 270K OHM .125W 5% 0402 SMD CRCW0402270KJNEDHP
RES 270Kohm .125W 5% 0402 SMD

RES 270Kohm .125W 5% 0402 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW0402270KJNEDHP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW0402270KJNEDHP
Resistors - Chip Resistor - Surface Mount CRCW0402270KJNEDHP
RES SMD 270K OHM 5% 1/5W 0402

RES SMD 270K OHM 5% 1/5W 0402

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number CRCW0402270KJNEDHP-ND CRCW0402270KJNEDHP CRCW0402270KJNEDHP
Product Name Chip Resistor - Surface Mount RES 270K OHM .125W 5% 0402 SMD Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 (1005 Metric)
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-6 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/2CT52R473JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details