Vishay Precision Group RES 270K OHM 1/16W 1% 0402 SMD CRCW0402270KFKED

Description
RES 270Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 270Kohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 270K OHM 1/16W 1% 0402 SMD - CRCW0402270KFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 270K OHM 1/16W 1% 0402 SMD
CRCW0402270KFKED
RES 270K OHM 1/16W 1% 0402 SMD CRCW0402270KFKED
RES 270Kohm 1/16W 1% 0402 SMD

RES 270Kohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-270KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-270KLCT-ND
Chip Resistor - Surface Mount 541-270KLCT-ND
270 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

270 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-270KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-270KLDKR-ND
Chip Resistor - Surface Mount 541-270KLDKR-ND
270 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

270 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-270KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-270KLTR-ND
Chip Resistor - Surface Mount 541-270KLTR-ND
270 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

270 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Surface Mount Resistors - 6789037 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789037
Surface Mount Resistors 6789037
Vishay CRCW0402270KFKED

Vishay CRCW0402270KFKED

Supplier's Site
Surface Mount Resistors - 6789037P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789037P
Surface Mount Resistors 6789037P
Vishay CRCW0402270KFKED

Vishay CRCW0402270KFKED

Supplier's Site
Surface Mount Resistors - 1819224 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1819224
Surface Mount Resistors 1819224
Vishay CRCW0402270KFKED

Vishay CRCW0402270KFKED

Supplier's Site
Surface Mount Resistors - 1688369 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688369
Surface Mount Resistors 1688369
Vishay CRCW0402270KFKED

Vishay CRCW0402270KFKED

Supplier's Site
Res, Thick Film, 270K, 1%, 0.063W, 0402, Reel; Resistance Vishay - 89M6633 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 270K, 1%, 0.063W, 0402, Reel; Resistance Vishay
89M6633
Res, Thick Film, 270K, 1%, 0.063W, 0402, Reel; Resistance Vishay 89M6633
RES, THICK FILM, 270K, 1%, 0.063W, 0402, REEL; Resistance:270kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 270K, 1%, 0.063W, 0402, REEL; Resistance:270kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 270K, 1%, 0.063W, 0402; Resistance Vishay - 89M6632 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 270K, 1%, 0.063W, 0402; Resistance Vishay
89M6632
Res, Thick Film, 270K, 1%, 0.063W, 0402; Resistance Vishay 89M6632
RES, THICK FILM, 270K, 1%, 0.063W, 0402; Resistance:270kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 270K, 1%, 0.063W, 0402; Resistance:270kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 270 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 26W9053 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 270 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
26W9053
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 270 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 26W9053
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 270 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 270 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW0402270KFKED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW0402270KFKED
Resistors - Chip Resistor - Surface Mount CRCW0402270KFKED
RES SMD 270K OHM 1% 1/16W 0402

RES SMD 270K OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRCW0402270KFKED 541-270KLCT-ND 6789037 6789037P 1819224 89M6633 26W9053 CRCW0402270KFKED
Product Name RES 270K OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Res, Thick Film, 270K, 1%, 0.063W, 0402, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 270 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD) 0402; 0402 (1005 Metric)
Resistance Range 270000 ohms 270000 ohms 270000 ohms 270000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 watts 0.0630 watts 0.0625 watts 0.0630 to 0.0625 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1363291 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details