Vishay Intertechnology, Inc. RES, 26.7, 1%, 0402, .1W CRCW040226R7FRT1

Description
RES, 26.7, 1%, 0402, .1W
Request a Quote
Description
RES, 26.7, 1%, 0402, .1W
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 26.7, 1%, 0402, .1W - CRCW040226R7FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 26.7, 1%, 0402, .1W
CRCW040226R7FRT1
RES, 26.7, 1%, 0402, .1W CRCW040226R7FRT1
RES, 26.7, 1%, 0402, .1W

RES, 26.7, 1%, 0402, .1W

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW040226R7FRT1
Product Name RES, 26.7, 1%, 0402, .1W
Mounting / Packaging 0402
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C102J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details