Vishay Precision Group Chip Resistor - Surface Mount CRCW040226R7FKED

Description
26.7 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
26.7 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-26.7LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-26.7LTR-ND
Chip Resistor - Surface Mount 541-26.7LTR-ND
26.7 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

26.7 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-26.7LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-26.7LCT-ND
Chip Resistor - Surface Mount 541-26.7LCT-ND
26.7 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

26.7 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-26.7LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-26.7LDKR-ND
Chip Resistor - Surface Mount 541-26.7LDKR-ND
26.7 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

26.7 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:26.7ohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW040226R7FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:26.7ohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW040226R7FKED
Thick Film Chip ResistorSeries:CRCW; Resistance:26.7ohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW040226R7FKED
Thick Film Chip ResistorSeries:CRCW; Resistance:26.7ohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:26.7ohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW040226R7FKED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW040226R7FKED
Resistors - Chip Resistor - Surface Mount CRCW040226R7FKED
RES SMD 26.7 OHM 1% 1/16W 0402

RES SMD 26.7 OHM 1% 1/16W 0402

Supplier's Site
Res, Thick Film, 26R7, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K6901 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 26R7, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K6901
Res, Thick Film, 26R7, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K6901
RES, THICK FILM, 26R7, 1%, 0.063W, 0402, REEL; Resistance:26.7ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 26R7, 1%, 0.063W, 0402, REEL; Resistance:26.7ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 26R7, 1%, 0.063W, 0402; Resistance Vishay - 52K6900 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 26R7, 1%, 0.063W, 0402; Resistance Vishay
52K6900
Res, Thick Film, 26R7, 1%, 0.063W, 0402; Resistance Vishay 52K6900
RES, THICK FILM, 26R7, 1%, 0.063W, 0402; Resistance:26.7ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 26R7, 1%, 0.063W, 0402; Resistance:26.7ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-26.7LTR-ND CRCW040226R7FKED CRCW040226R7FKED 52K6901
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:26.7ohm; Resistance Tolerance:+/- 1%; Power Rating... Resistors - Chip Resistor - Surface Mount Res, Thick Film, 26R7, 1%, 0.063W, 0402, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 26.7 ohms 26.7 ohms 26.7 ohms 26.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details