Vishay Intertechnology, Inc. CRCW040226R1FKTD CRCW040226R1FKTD

Description
CRCW040226R1FKTD
Request a Quote Datasheet
Description
CRCW040226R1FKTD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CRCW040226R1FKTD - CRCW040226R1FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW040226R1FKTD
CRCW040226R1FKTD
CRCW040226R1FKTD CRCW040226R1FKTD
CRCW040226R1FKTD

CRCW040226R1FKTD

Supplier's Site
Chip Resistor - Surface Mount - CRCW040226R1FKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW040226R1FKTD-ND
Chip Resistor - Surface Mount CRCW040226R1FKTD-ND
26.1 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

26.1 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Resistor, Thick Film, 26.1 Ohm, 63Mw, 1%; Resistance Vishay - 07J7689 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 26.1 Ohm, 63Mw, 1%; Resistance Vishay
07J7689
Resistor, Thick Film, 26.1 Ohm, 63Mw, 1%; Resistance Vishay 07J7689
RESISTOR, THICK FILM, 26.1 OHM, 63mW, 1%; Resistance:26.1ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 26.1 OHM, 63mW, 1%; Resistance:26.1ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW040226R1FKTD CRCW040226R1FKTD-ND 07J7689
Product Name CRCW040226R1FKTD Chip Resistor - Surface Mount Resistor, Thick Film, 26.1 Ohm, 63Mw, 1%; Resistance Vishay
Mounting / Packaging 0402 0402; 0402 0402; 0402 [1005 Metric]
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Resistance Range 26.1 ohms 26.1 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details