Vishay Precision Group Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 26.1 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay CRCW040226R1FKED.

Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 26.1 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes
Description
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 26.1 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, with a resistance value of 26.1 Ohm, is designed for applications requiring precision and reliability. It has a rated power dissipation of 63 mW and a maximum voltage rating of 50 V. This resistor features a tolerance of 1%, ensuring accurate performance in various electronic circuits. It is RoHS compliant, making it suitable for environmentally conscious designs. The product is AEC-Q200 qualified, indicating its suitability for automotive applications. The resistor is constructed with a metal glaze on high-quality ceramic, providing stability and durability. Its pure tin solder contacts ensure compatibility with both lead-free and lead-containing soldering processes.

Datasheet Summary
Powered by GS/AI

The Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, with a resistance value of 26.1 Ohm, is designed for applications requiring precision and reliability. It has a rated power dissipation of 63 mW and a maximum voltage rating of 50 V. This resistor features a tolerance of 1%, ensuring accurate performance in various electronic circuits. It is RoHS compliant, making it suitable for environmentally conscious designs. The product is AEC-Q200 qualified, indicating its suitability for automotive applications. The resistor is constructed with a metal glaze on high-quality ceramic, providing stability and durability. Its pure tin solder contacts ensure compatibility with both lead-free and lead-containing soldering processes.

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 26.1 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 27W3937 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 26.1 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
27W3937
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 26.1 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 27W3937
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 26.1 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 26.1 ohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 27W3937
Product Name Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 26.1 Ohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 1722207 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details