Vishay Precision Group Chip Resistor - Surface Mount CRCW040226K7FKED

Description
26.7 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
26.7 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-26.7KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-26.7KLDKR-ND
Chip Resistor - Surface Mount 541-26.7KLDKR-ND
26.7 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

26.7 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-26.7KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-26.7KLTR-ND
Chip Resistor - Surface Mount 541-26.7KLTR-ND
26.7 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

26.7 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-26.7KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-26.7KLCT-ND
Chip Resistor - Surface Mount 541-26.7KLCT-ND
26.7 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

26.7 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 26.7K OHM 1/16W 1% 0402 SMD - CRCW040226K7FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 26.7K OHM 1/16W 1% 0402 SMD
CRCW040226K7FKED
RES 26.7K OHM 1/16W 1% 0402 SMD CRCW040226K7FKED
RES 26.7Kohm 1/16W 1% 0402 SMD

RES 26.7Kohm 1/16W 1% 0402 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW040226K7FKED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW040226K7FKED
Resistors - Chip Resistor - Surface Mount CRCW040226K7FKED
RES SMD 26.7K OHM 1% 1/16W 0402

RES SMD 26.7K OHM 1% 1/16W 0402

Supplier's Site
Res, Thick Film, 26K7, 1%, 0.063W, 0402, Reel; Resistance Vishay - 42K3447 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 26K7, 1%, 0.063W, 0402, Reel; Resistance Vishay
42K3447
Res, Thick Film, 26K7, 1%, 0.063W, 0402, Reel; Resistance Vishay 42K3447
RES, THICK FILM, 26K7, 1%, 0.063W, 0402, REEL; Resistance:26.7kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 26K7, 1%, 0.063W, 0402, REEL; Resistance:26.7kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 26K7, 1%, 0.063W, 0402; Resistance Vishay - 52K6897 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 26K7, 1%, 0.063W, 0402; Resistance Vishay
52K6897
Res, Thick Film, 26K7, 1%, 0.063W, 0402; Resistance Vishay 52K6897
RES, THICK FILM, 26K7, 1%, 0.063W, 0402; Resistance:26.7kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 26K7, 1%, 0.063W, 0402; Resistance:26.7kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 26.7 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay - 26W9049 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 26.7 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay
26W9049
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 26.7 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay 26W9049
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 26.7 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 26.7 kohm, 63 mW, - 1%, 50 V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW040226K7FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW040226K7FKED
Chip Resistor - Surface Mount CRCW040226K7FKED
RES SMD 26.7K OHM 1% 1/16W 0402

RES SMD 26.7K OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-26.7KLDKR-ND CRCW040226K7FKED CRCW040226K7FKED 42K3447 26W9049 CRCW040226K7FKED
Product Name Chip Resistor - Surface Mount RES 26.7K OHM 1/16W 1% 0402 SMD Resistors - Chip Resistor - Surface Mount Res, Thick Film, 26K7, 1%, 0.063W, 0402, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 26.7 Kohm, 63 Mw, 1%, 50 V Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details