Vishay Precision Group Chip Resistor - Surface Mount CRCW040226K1FKTD

Description
26.1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
26.1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW040226K1FKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040226K1FKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW040226K1FKTDTR-ND
26.1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

26.1 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040226K1FKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040226K1FKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW040226K1FKTDDKR-ND
RES SMD 26.1K OHM 1% 1/16W 0402

RES SMD 26.1K OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW040226K1FKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW040226K1FKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW040226K1FKTDCT-ND
RES SMD 26.1K OHM 1% 1/16W 0402

RES SMD 26.1K OHM 1% 1/16W 0402

Buy Now Datasheet
CRCW040226K1FKTD - CRCW040226K1FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW040226K1FKTD
CRCW040226K1FKTD
CRCW040226K1FKTD CRCW040226K1FKTD
CRCW040226K1FKTD

CRCW040226K1FKTD

Supplier's Site
Res, Thick Film, 26K1, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7694 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 26K1, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7694
Res, Thick Film, 26K1, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7694
RES, THICK FILM, 26K1, 1%, 0.063W, 0402, REEL; Resistance:26.1kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 26K1, 1%, 0.063W, 0402, REEL; Resistance:26.1kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW040226K1FKTDTR-ND CRCW040226K1FKTD 07J7694
Product Name Chip Resistor - Surface Mount CRCW040226K1FKTD Res, Thick Film, 26K1, 1%, 0.063W, 0402, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402; 0402 [1005 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614883-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 470 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details