VISHAY INTERTECHNOLOGY, INC.
CRCW04022671FRT7 -- RES CHIP 2.67K 1% 0.06W
Vishay Intertechnology, Inc.
RES CHIP 2.67K 1% 0.06W
CRCW04022671FRT7
Description
RES CHIP 2.67K 1% 0.06W
Request a Quote
Email Supplier
Description
RES CHIP 2.67K 1% 0.06W
Request a Quote
Email Supplier
Technical Specifications
|
Product Category
|
Resistors |
|
Product Number
|
CRCW04022671FRT7 |
|
Product Name
|
RES CHIP 2.67K 1% 0.06W |
|
Tolerance
|
1 +/- %
|
Unlock Full Specs
to access all available technical data