Vishay Precision Group RES 261 OHM 1/16W 1% 0402 SMD CRCW0402261RFKED

Description
RES 261ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 261ohm 1/16W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 261 OHM 1/16W 1% 0402 SMD - CRCW0402261RFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 261 OHM 1/16W 1% 0402 SMD
CRCW0402261RFKED
RES 261 OHM 1/16W 1% 0402 SMD CRCW0402261RFKED
RES 261ohm 1/16W 1% 0402 SMD

RES 261ohm 1/16W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-261LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-261LDKR-ND
Chip Resistor - Surface Mount 541-261LDKR-ND
261 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

261 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-261LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-261LTR-ND
Chip Resistor - Surface Mount 541-261LTR-ND
261 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

261 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-261LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-261LCT-ND
Chip Resistor - Surface Mount 541-261LCT-ND
261 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

261 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW0402261RFKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0402261RFKED
Chip Resistor - Surface Mount CRCW0402261RFKED
RES SMD 261 OHM 1% 1/16W 0402

RES SMD 261 OHM 1% 1/16W 0402

Supplier's Site Datasheet
Thick Film Resistor, 261 Ohm, 63Mw, 1%; Resistance Vishay - 52K6904 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 261 Ohm, 63Mw, 1%; Resistance Vishay
52K6904
Thick Film Resistor, 261 Ohm, 63Mw, 1%; Resistance Vishay 52K6904
THICK FILM RESISTOR, 261 OHM, 63mW, 1%; Resistance:261ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

THICK FILM RESISTOR, 261 OHM, 63mW, 1%; Resistance:261ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 261R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K6905 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 261R, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K6905
Res, Thick Film, 261R, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K6905
RES, THICK FILM, 261R, 1%, 0.063W, 0402, REEL; Resistance:261ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 261R, 1%, 0.063W, 0402, REEL; Resistance:261ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number CRCW0402261RFKED 541-261LDKR-ND CRCW0402261RFKED 52K6904 52K6905
Product Name RES 261 OHM 1/16W 1% 0402 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Thick Film Resistor, 261 Ohm, 63Mw, 1%; Resistance Vishay Res, Thick Film, 261R, 1%, 0.063W, 0402, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Resistance Range 261 ohms 261 ohms 261 ohms 261 ohms 261 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 16 watts 0.0630 watts 0.0630 to 0.0625 watts 0.0625 watts 0.0625 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573315 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 82000 ohms
View Details