Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW040225R5FKTD

Description
25.5 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
25.5 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW040225R5FKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW040225R5FKTD-ND
Chip Resistor - Surface Mount CRCW040225R5FKTD-ND
25.5 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

25.5 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:25.5ohm; Resistance Tolerance: 1%; Power Rating:0.... - CRCW040225R5FKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:25.5ohm; Resistance Tolerance: 1%; Power Rating:0....
CRCW040225R5FKTD
Thick Film Chip ResistorSeries:CRCW; Resistance:25.5ohm; Resistance Tolerance: 1%; Power Rating:0.... CRCW040225R5FKTD
Thick Film Chip ResistorSeries:CRCW; Resistance:25.5ohm; Resistance Tolerance: 1%; Power Rating:0....

Thick Film Chip ResistorSeries:CRCW; Resistance:25.5ohm; Resistance Tolerance: 1%; Power Rating:0....

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW040225R5FKTD - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW040225R5FKTD
Resistors - Chip Resistor - Surface Mount CRCW040225R5FKTD
RES SMD 25.5 OHM 1% 1/16W 0402

RES SMD 25.5 OHM 1% 1/16W 0402

Supplier's Site
Resistor, Thick Film, 25.5 Ohm, 63Mw, 1%; Resistance Vishay - 07J7684 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Thick Film, 25.5 Ohm, 63Mw, 1%; Resistance Vishay
07J7684
Resistor, Thick Film, 25.5 Ohm, 63Mw, 1%; Resistance Vishay 07J7684
RESISTOR, THICK FILM, 25.5 OHM, 63mW, 1%; Resistance:25.5ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RESISTOR, THICK FILM, 25.5 OHM, 63mW, 1%; Resistance:25.5ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW040225R5FKTD-ND CRCW040225R5FKTD CRCW040225R5FKTD 07J7684
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:25.5ohm; Resistance Tolerance: 1%; Power Rating:0.... Resistors - Chip Resistor - Surface Mount Resistor, Thick Film, 25.5 Ohm, 63Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402; 0402 (1005 Metric) 0402; 0402 [1005 Metric]
Resistance Range 25.5 ohms 25.5 ohms 25.5 ohms 25.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD106GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details