Vishay Intertechnology, Inc. RES 25.5 OHM .125W 1% 0402 SMD CRCW040225R5FKEDHP

Description
RES 25.5ohm .125W 1% 0402 SMD
Request a Quote Datasheet
Description
RES 25.5ohm .125W 1% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 25.5 OHM .125W 1% 0402 SMD - CRCW040225R5FKEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 25.5 OHM .125W 1% 0402 SMD
CRCW040225R5FKEDHP
RES 25.5 OHM .125W 1% 0402 SMD CRCW040225R5FKEDHP
RES 25.5ohm .125W 1% 0402 SMD

RES 25.5ohm .125W 1% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW040225R5FKEDHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW040225R5FKEDHP-ND
Chip Resistor - Surface Mount CRCW040225R5FKEDHP-ND
25.5 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

25.5 Ohms ±1% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW040225R5FKEDHP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW040225R5FKEDHP
Resistors - Chip Resistor - Surface Mount CRCW040225R5FKEDHP
RES SMD 25.5 OHM 1% 1/5W 0402

RES SMD 25.5 OHM 1% 1/5W 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number CRCW040225R5FKEDHP CRCW040225R5FKEDHP-ND CRCW040225R5FKEDHP
Product Name RES 25.5 OHM .125W 1% 0402 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402 0402; 0402 (1005 Metric)
Resistance Range 25.5 ohms 25.5 ohms 25.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.1250 watts 0.2000 watts 0.2000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers