Vishay Precision Group Chip Resistor - Surface Mount CRCW0402255RFKTD

Description
255 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
255 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0402255RFKTDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402255RFKTDTR-ND
Chip Resistor - Surface Mount 541-CRCW0402255RFKTDTR-ND
255 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

255 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402255RFKTDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402255RFKTDCT-ND
Chip Resistor - Surface Mount 541-CRCW0402255RFKTDCT-ND
RES SMD 255 OHM 1% 1/16W 0402

RES SMD 255 OHM 1% 1/16W 0402

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0402255RFKTDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0402255RFKTDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0402255RFKTDDKR-ND
RES SMD 255 OHM 1% 1/16W 0402

RES SMD 255 OHM 1% 1/16W 0402

Buy Now Datasheet
CRCW0402255RFKTD - CRCW0402255RFKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
CRCW0402255RFKTD
CRCW0402255RFKTD
CRCW0402255RFKTD CRCW0402255RFKTD
CRCW0402255RFKTD

CRCW0402255RFKTD

Supplier's Site
Res, Thick Film, 255R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7685 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 255R, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7685
Res, Thick Film, 255R, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7685
RES, THICK FILM, 255R, 1%, 0.063W, 0402, REEL; Resistance:255ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 255R, 1%, 0.063W, 0402, REEL; Resistance:255ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW0402255RFKTDTR-ND CRCW0402255RFKTD 07J7685
Product Name Chip Resistor - Surface Mount CRCW0402255RFKTD Res, Thick Film, 255R, 1%, 0.063W, 0402, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 0402 0402; 0402 [1005 Metric]
Resistance Range 255 ohms 255 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176770-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1500 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details