Vishay Precision Group Thick Film Chip ResistorSeries:CRCW; Resistance:255kohm; Resistance Tolerance: 1%; Power Rating:0.... CRCW0402255KFKTD

Description
Thick Film Chip ResistorSeries:CRCW; Resistance:255kohm; Resistance Tolerance: 1%; Power Rating:0....
Request a Quote Datasheet
Description
Thick Film Chip ResistorSeries:CRCW; Resistance:255kohm; Resistance Tolerance: 1%; Power Rating:0....
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Chip ResistorSeries:CRCW; Resistance:255kohm; Resistance Tolerance: 1%; Power Rating:0.... - CRCW0402255KFKTD - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:255kohm; Resistance Tolerance: 1%; Power Rating:0....
CRCW0402255KFKTD
Thick Film Chip ResistorSeries:CRCW; Resistance:255kohm; Resistance Tolerance: 1%; Power Rating:0.... CRCW0402255KFKTD
Thick Film Chip ResistorSeries:CRCW; Resistance:255kohm; Resistance Tolerance: 1%; Power Rating:0....

Thick Film Chip ResistorSeries:CRCW; Resistance:255kohm; Resistance Tolerance: 1%; Power Rating:0....

Supplier's Site
Chip Resistor - Surface Mount - CRCW0402255KFKTD-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0402255KFKTD-ND
Chip Resistor - Surface Mount CRCW0402255KFKTD-ND
255 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

255 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Res, Thick Film, 255K, 1%, 0.063W, 0402, Reel; Resistance Vishay - 07J7688 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 255K, 1%, 0.063W, 0402, Reel; Resistance Vishay
07J7688
Res, Thick Film, 255K, 1%, 0.063W, 0402, Reel; Resistance Vishay 07J7688
RES, THICK FILM, 255K, 1%, 0.063W, 0402, REEL; Resistance:255kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

RES, THICK FILM, 255K, 1%, 0.063W, 0402, REEL; Resistance:255kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: No

Supplier's Site
Chip Resistor - Surface Mount - CRCW0402255KFKTD - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0402255KFKTD
Chip Resistor - Surface Mount CRCW0402255KFKTD
RES SMD 255K OHM 1% 1/16W 0402

RES SMD 255K OHM 1% 1/16W 0402

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number CRCW0402255KFKTD CRCW0402255KFKTD-ND 07J7688 CRCW0402255KFKTD
Product Name Thick Film Chip ResistorSeries:CRCW; Resistance:255kohm; Resistance Tolerance: 1%; Power Rating:0.... Chip Resistor - Surface Mount Res, Thick Film, 255K, 1%, 0.063W, 0402, Reel; Resistance Vishay Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C205J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1879134-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13000 ohms
View Details
3 suppliers