Vishay Precision Group Chip Resistor - Surface Mount CRCW0402255KFKED

Description
255 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet
Description
255 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-255KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-255KLTR-ND
Chip Resistor - Surface Mount 541-255KLTR-ND
255 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

255 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-255KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-255KLDKR-ND
Chip Resistor - Surface Mount 541-255KLDKR-ND
255 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

255 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-255KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-255KLCT-ND
Chip Resistor - Surface Mount 541-255KLCT-ND
255 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

255 kOhms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Thick Film Chip ResistorSeries:CRCW; Resistance:255kohm; Resistance Tolerance:+/- 1%; Power Rating... - CRCW0402255KFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Chip ResistorSeries:CRCW; Resistance:255kohm; Resistance Tolerance:+/- 1%; Power Rating...
CRCW0402255KFKED
Thick Film Chip ResistorSeries:CRCW; Resistance:255kohm; Resistance Tolerance:+/- 1%; Power Rating... CRCW0402255KFKED
Thick Film Chip ResistorSeries:CRCW; Resistance:255kohm; Resistance Tolerance:+/- 1%; Power Rating...

Thick Film Chip ResistorSeries:CRCW; Resistance:255kohm; Resistance Tolerance:+/- 1%; Power Rating...

Supplier's Site
Res, Thick Film, 255K, 1%, 0.063W, 0402; Resistance Vishay - 52K6892 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 255K, 1%, 0.063W, 0402; Resistance Vishay
52K6892
Res, Thick Film, 255K, 1%, 0.063W, 0402; Resistance Vishay 52K6892
RES, THICK FILM, 255K, 1%, 0.063W, 0402; Resistance:255kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 255K, 1%, 0.063W, 0402; Resistance:255kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 255K, 1%, 0.063W, 0402, Reel; Resistance Vishay - 52K6893 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 255K, 1%, 0.063W, 0402, Reel; Resistance Vishay
52K6893
Res, Thick Film, 255K, 1%, 0.063W, 0402, Reel; Resistance Vishay 52K6893
RES, THICK FILM, 255K, 1%, 0.063W, 0402, REEL; Resistance:255kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 255K, 1%, 0.063W, 0402, REEL; Resistance:255kohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
RES SMD 255K OHM 1% 1/16W 0402 - 873-CRCW0402255KFKED - Utmel Electronic Limited
Hong Kong, China
RES SMD 255K OHM 1% 1/16W 0402
873-CRCW0402255KFKED
RES SMD 255K OHM 1% 1/16W 0402 873-CRCW0402255KFKED
RES SMD 255K OHM 1% 1/16W 0402

RES SMD 255K OHM 1% 1/16W 0402

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 541-255KLTR-ND CRCW0402255KFKED 52K6892 873-CRCW0402255KFKED
Product Name Chip Resistor - Surface Mount Thick Film Chip ResistorSeries:CRCW; Resistance:255kohm; Resistance Tolerance:+/- 1%; Power Rating... Res, Thick Film, 255K, 1%, 0.063W, 0402; Resistance Vishay RES SMD 255K OHM 1% 1/16W 0402
Configuration Single Resistor Single Resistor Single Resistor
Category / Application Automotive; General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film
Mounting / Packaging 0402; 0402 0402; 0402 [1005 Metric] Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details