Vishay Intertechnology, Inc. RES, 24.9 OHM, 1/16W, 1%, 0402 CRCW040224R9FT

Description
RES, 24.9ohm, 1/16W, 1%, 0402
Request a Quote
Description
RES, 24.9ohm, 1/16W, 1%, 0402
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 24.9 OHM, 1/16W, 1%, 0402 - CRCW040224R9FT - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 24.9 OHM, 1/16W, 1%, 0402
CRCW040224R9FT
RES, 24.9 OHM, 1/16W, 1%, 0402 CRCW040224R9FT
RES, 24.9ohm, 1/16W, 1%, 0402

RES, 24.9ohm, 1/16W, 1%, 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW040224R9FT
Product Name RES, 24.9 OHM, 1/16W, 1%, 0402
Mounting / Packaging 0402
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details