Vishay Intertechnology, Inc. RES, 24.9 OHM, 1/16W, 1%, 0402 CRCW040224R9FRT7

Description
RES, 24.9ohm, 1/16W, 1%, 0402
Request a Quote
Description
RES, 24.9ohm, 1/16W, 1%, 0402
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES, 24.9 OHM, 1/16W, 1%, 0402 - CRCW040224R9FRT7 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES, 24.9 OHM, 1/16W, 1%, 0402
CRCW040224R9FRT7
RES, 24.9 OHM, 1/16W, 1%, 0402 CRCW040224R9FRT7
RES, 24.9ohm, 1/16W, 1%, 0402

RES, 24.9ohm, 1/16W, 1%, 0402

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRCW040224R9FRT7
Product Name RES, 24.9 OHM, 1/16W, 1%, 0402
Mounting / Packaging 0402
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details