Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW040224R0JNEDHP

Description
24 Ohms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet
Description
24 Ohms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW040224R0JNEDHP-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW040224R0JNEDHP-ND
Chip Resistor - Surface Mount CRCW040224R0JNEDHP-ND
24 Ohms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

24 Ohms ±5% 0.2W, 1/5W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200, Pulse Withstanding Thick Film

Buy Now Datasheet
RES 24 OHM .125W 5% 0402 SMD - CRCW040224R0JNEDHP - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24 OHM .125W 5% 0402 SMD
CRCW040224R0JNEDHP
RES 24 OHM .125W 5% 0402 SMD CRCW040224R0JNEDHP
RES 24ohm .125W 5% 0402 SMD

RES 24ohm .125W 5% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW040224R0JNEDHP - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW040224R0JNEDHP
Chip Resistor - Surface Mount CRCW040224R0JNEDHP
RES SMD 24 OHM 5% 1/5W 0402

RES SMD 24 OHM 5% 1/5W 0402

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW040224R0JNEDHP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW040224R0JNEDHP
Resistors - Chip Resistor - Surface Mount CRCW040224R0JNEDHP
RES SMD 24 OHM 5% 1/5W 0402

RES SMD 24 OHM 5% 1/5W 0402

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number CRCW040224R0JNEDHP-ND CRCW040224R0JNEDHP CRCW040224R0JNEDHP CRCW040224R0JNEDHP
Product Name Chip Resistor - Surface Mount RES 24 OHM .125W 5% 0402 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application Automotive; General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 (1005 Metric)
Resistance Range 24 ohms 24 ohms 24 ohms 24 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers