Vishay Intertechnology, Inc. RES 24 OHM 1/16W 5% 0402 SMD CRCW040224R0JNED

Description
RES 24ohm 1/16W 5% 0402 SMD
Request a Quote Datasheet
Description
RES 24ohm 1/16W 5% 0402 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24 OHM 1/16W 5% 0402 SMD - CRCW040224R0JNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24 OHM 1/16W 5% 0402 SMD
CRCW040224R0JNED
RES 24 OHM 1/16W 5% 0402 SMD CRCW040224R0JNED
RES 24ohm 1/16W 5% 0402 SMD

RES 24ohm 1/16W 5% 0402 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-24JDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-24JDKR-ND
Chip Resistor - Surface Mount 541-24JDKR-ND
24 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

24 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-24JTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-24JTR-ND
Chip Resistor - Surface Mount 541-24JTR-ND
24 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

24 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-24JCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-24JCT-ND
Chip Resistor - Surface Mount 541-24JCT-ND
24 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

24 Ohms ±5% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW040224R0JNED 541-24JDKR-ND
Product Name RES 24 OHM 1/16W 5% 0402 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Resistance Range 24 ohms 24 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 16 watts 0.0630 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 2573334 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 7.5 ohms
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1434FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details