Vishay Precision Group Surface Mount Resistors CRCW040224R0FKED

Description
Vishay CRCW040224R0FKED
Request a Quote Datasheet
Description
Vishay CRCW040224R0FKED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 6789027 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789027
Surface Mount Resistors 6789027
Vishay CRCW040224R0FKED

Vishay CRCW040224R0FKED

Supplier's Site
Surface Mount Resistors - 6789027P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
6789027P
Surface Mount Resistors 6789027P
Vishay CRCW040224R0FKED

Vishay CRCW040224R0FKED

Supplier's Site
Surface Mount Resistors - 1688366 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1688366
Surface Mount Resistors 1688366
Vishay CRCW040224R0FKED

Vishay CRCW040224R0FKED

Supplier's Site
Surface Mount Resistors - 1819466 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1819466
Surface Mount Resistors 1819466
Vishay CRCW040224R0FKED

Vishay CRCW040224R0FKED

Supplier's Site
Chip Resistor - Surface Mount - 541-24.0LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-24.0LCT-ND
Chip Resistor - Surface Mount 541-24.0LCT-ND
24 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

24 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-24.0LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-24.0LDKR-ND
Chip Resistor - Surface Mount 541-24.0LDKR-ND
24 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

24 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-24.0LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-24.0LTR-ND
Chip Resistor - Surface Mount 541-24.0LTR-ND
24 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

24 Ohms ±1% 0.063W, 1/16W Chip Resistor 0402 (1005 Metric) Automotive AEC-Q200 Thick Film

Buy Now Datasheet
RES 24.0 OHM 1/16W 1% 0402 SMD - CRCW040224R0FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24.0 OHM 1/16W 1% 0402 SMD
CRCW040224R0FKED
RES 24.0 OHM 1/16W 1% 0402 SMD CRCW040224R0FKED
RES 24.0ohm 1/16W 1% 0402 SMD

RES 24.0ohm 1/16W 1% 0402 SMD

Supplier's Site
Res, Thick Film, 24R, 1%, 0.063W, 0402; Resistance Vishay - 89M6630 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 24R, 1%, 0.063W, 0402; Resistance Vishay
89M6630
Res, Thick Film, 24R, 1%, 0.063W, 0402; Resistance Vishay 89M6630
RES, THICK FILM, 24R, 1%, 0.063W, 0402; Resistance:24ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

RES, THICK FILM, 24R, 1%, 0.063W, 0402; Resistance:24ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:50V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 24R, 1%, 0.063W, 0402, Reel; Resistance Vishay - 53K4027 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 24R, 1%, 0.063W, 0402, Reel; Resistance Vishay
53K4027
Res, Thick Film, 24R, 1%, 0.063W, 0402, Reel; Resistance Vishay 53K4027
RES, THICK FILM, 24R, 1%, 0.063W, 0402, REEL; Resistance:24ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 24R, 1%, 0.063W, 0402, REEL; Resistance:24ohm; Resistance Tolerance:± 1%; Power Rating:62.5mW; Resistor Case / Package:0402 [1005 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. RS Components, Ltd. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 6789027 6789027P 1819466 541-24.0LCT-ND CRCW040224R0FKED 89M6630 53K4027
Product Name Surface Mount Resistors Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount RES 24.0 OHM 1/16W 1% 0402 SMD Res, Thick Film, 24R, 1%, 0.063W, 0402; Resistance Vishay Res, Thick Film, 24R, 1%, 0.063W, 0402, Reel; Resistance Vishay
Technology / Construction Thick film Thick Film (Chip); Thick Film Thick film Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) Surface Mount Technology (SMT / SMD); 0402; 0402 Surface Mount Technology (SMT / SMD); 01005; 0402; 0402 (1005m) 0402; 0402 Surface Mount Technology (SMT / SMD); 0402 0402; 0402 [1005 Metric] 0402; 0402 [1005 Metric]
Standards and Certifications RoHS RoHS RoHS RoHS RoHS
Resistance Range 24 ohms 24 ohms 24 ohms 24 ohms 24 ohms
Power Rating 0.0630 watts 0.0630 watts 0.0630 watts 16 watts 0.0625 watts 0.0625 watts
Unlock Full Specs
to access all available technical data